Manufacturer: Microchip Technology
Win Source Part Number: 791927-PIC16C73B-20I
Series: PIC 16C
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 28-VQFN Exposed Pad
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 7KB (4K x 14)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 192 x 8
Data Converters: A/D 5x8b
Oscillator Type: External
Supply Voltage: 4 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: PIC16C73
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-QFN (6x6)
Alternative Parts (Cross-Reference): PIC16C73B-20I/SP; PIC16C73BT-20I/SOG; PIC16C73B-20I/JWG; PIC16C73B-20I/SSG;
Introduction Date: August 14, 1998
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 7KB OTP 28QFN / MCU 8-bit PIC RISC 7KB EPROM 5V 28-Pin QFN EP Tube Product overview: PIC16C73B-20I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C73B-20I/ML
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 28-QFN (6x6)
IC MCU 8BIT 7KB OTP 28QFN
8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 791927-PIC16C73B-20I/ML | 685-PIC16C73B-20I/ML | PIC16C73B-20I/ML | PIC16C73B-20I/ML | PIC16C73B-20I/ML |
| Product Name | Embedded - Embedded - Microcontrollers - PIC16C73B-20I/ML | 8-bit 8BIT 7KB QFN Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | |||
| RAM | 7 KB | 0.1920 KB | 0.1920 KB | ||
| ROM Type | OTP; One Time Programmable(OTP) | ||||
| Supply Voltage | 4 to 5.5 volts |