Manufacturer: Microchip Technology
Win Source Part Number: 061754-PIC16C73B-04I
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 22
Program Memory Size: 7KB (4K x 14)
Program Memory Type: OTP
Data Converters: A/D 5x8b
Oscillator Type: External
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOP
Speed(Frequency): 4MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 192 x 8
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Industrial, Consumer Electronics
IC MCU 8BIT 7KB OTP 28SSOP Product overview: PIC16C73B-04I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C73B-04I/SS
IC MCU 8BIT 7KB OTP 28SSOP
IC MCU 8BIT 7KB OTP 28SSOP
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SSOP
8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O
MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, SSOP-28; Product Range:PIC16 Microcontrollers; CPU Speed:4MHz; Program Memory Size:7KB; RAM Memory Size:192Byte; No. of Pins:28Pins; MCU Case Style:SSOP; No. of I/O s:22I/O s; ADC Channels:5 RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 061754-PIC16C73B-04I/SS | 685-PIC16C73B-04I/SS | PIC16C73B-04I/SS | PIC16C73B-04I/SS | PIC16C73B-04I/SS | PIC16C73B-04I/SS | 23C4694 |
| Product Name | Embedded - Embedded - Microcontrollers - PIC16C73B-04I/SS | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Ssop-28; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Declining; Not For New Designs | Active | Active | ||||
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||
| RAM | 7 KB | 0.1920 KB | 192 KB | 0.1920 KB | 0.1920 KB | ||
| ROM Type | OTP; OTP | OTP; OTP |