PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SOIC
IC MCU 8BIT 7KB OTP 28SOIC
IC MCU 8BIT 7KB OTP 28SOIC
MCU, 8BIT, 4MHZ, WSOIC-28; Product Range:PIC16 Family PIC16C7x Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:7KB; RAM Memory Size:192Byte; No. of Pins:28Pins; MCU Case Style:WSOIC; No. of I/O s:22I/O s RoHS Compliant: Yes
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SOIC
8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C73B-04E/SO-ND | PIC16C73B-04E/SO | PIC16C73B-04E/SO | 23C4689 | PIC16C73B-04E/SO | PIC16C73B-04E/SO |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 8Bit, 4Mhz, Wsoic-28; Product Range Microchip | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||
| Bits | 8 Bit | |||||
| RAM | 0.1920 KB | 192 KB | 0.1920 KB | 0.1920 KB | ||
| ROM | 7 KB |