IC MCU 8BIT 7KB OTP 28SSOP Product overview: PIC16C73B-04/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C73B-04/SS can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1237890-PIC16C73B-04
Series: PIC 16C
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: PIC
Speed: 4MHz
Package: 28-SSOP (0.209", 5.30mm Width)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 7KB (4K x 14)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 192 x 8
Data Converters: A/D 5x8b
Oscillator Type: External
Supply Voltage: 4 V ~ 5.5 V
Family Name: PIC16C73
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): CY7C64215-28PVXIT; CY7C64215-28PVXCT; CY7C64215-28PVXC;
Introduction Date: August 14, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SSOP
IC MCU 8BIT 7KB OTP 28SSOP
IC MCU 8BIT 7KB OTP 28SSOP
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SSOP
IC MCU 8BIT 7KB OTP 28SSOP
8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O
MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, SSOP-28; Product Range:PIC16 Microcontrollers; CPU Speed:4MHz; Program Memory Size:7KB; RAM Memory Size:192Byte; No. of Pins:28Pins; MCU Case Style:SSOP; No. of I/O s:22I/O s; ADC Channels:5 RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16C73B-04/SS | 1237890-PIC16C73B-04/SS | PIC16C73B-04/SS-ND | PIC16C73B-04/SS | PIC16C73B-04/SS | PIC16C73B-04/SS | PIC16C73B-04/SS | PIC16C73B-04/SS | 23C4688 |
| Product Name | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC16C73B-04/SS | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Ssop-28; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||
| RAM | 0.1920 KB | 7 KB | 0.1920 KB | 0.1920 KB | 192 KB | 0.1920 KB | 0.1920 KB | ||
| Supply Voltage | 4 to 5.5 volts | 4 to 5.5 volts | 4 to 5.5 volts | 4 to 5.5 volts | 5.5 volts | ||||
| Serial Interface | I2C/SPI/USART | SPI; UART; USART |