The PIC16C73A/JW is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for a variety of embedded applications. It operates at a maximum frequency of 20 MHz and features 7KB of EPROM memory, which is organized as 4K x 14 bits. The device is housed in a 28-pin ceramic dual in-line package (CerDip), making it suitable for applications requiring a robust physical form factor. This microcontroller supports a range of operating voltages from 2.0V to 5.5V, allowing for flexibility in power supply configurations. It is equipped with various I/O capabilities and can be used in low-voltage applications while maintaining performance. The architecture of the PIC16C73A/JW includes built-in features that facilitate efficient programming and debugging, making it a viable option for engineers looking to implement reliable control solutions in their projects.
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) EPROM, UV 28-CerDip
IC MCU 8BIT 7KB EPROM/UV 28CDIP Product overview: PIC16C73A/JW from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C73A/JW can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1316792-PIC16C73A/JW
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 20MHz
Standard Package: 15
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 7KB (4K x 14)
Program Memory Type: EPROM, UV
RAM Size: 192 x 8
Data Converters: A/D 5x8b
Oscillator Type: External
Supplier Device Package: 28-CerDip
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 28-CDIP (0.300", 7.62mm) Window
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 4V ~ 6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: PIC16C73
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC MCU 8BIT 7KB EPROM/UV 28CDIP
IC MCU 8BIT 7KB EPROM/UV 28CDIP
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) EPROM, UV 28-CerDip
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C73A/JW-ND | 685-PIC16C73A/JW | 1316792-PIC16C73A/JW | PIC16C73A/JW | PIC16C73A/JW | PIC16C73A/JW |
| Product Name | Microcontrollers | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | 8 Bit | |||||
| RAM | 0.1920 KB | 0.1920 KB | 7 KB | 192 KB | 0.1920 KB | |
| ROM | 7 KB |