Microchip Technology, Inc. 8-bit 8BIT 7KB Embedded Microcontroller MCU PIC16C73A-20/SP

Description
IC MCU 8BIT 7KB OTP 28SPDIP Product overview: PIC16C73A-20/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C73A-20/SP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 7KB OTP 28SPDIP Product overview: PIC16C73A-20/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C73A-20/SP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16C73A-20/SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16C73A-20/SP
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16C73A-20/SP
IC MCU 8BIT 7KB OTP 28SPDIP Product overview: PIC16C73A-20/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C73A-20/SP can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB OTP 28SPDIP Product overview: PIC16C73A-20/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C73A-20/SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16C73A-20/SP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C73A-20/SP-ND
Microcontrollers PIC16C73A-20/SP-ND
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 28-SPDIP

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 28-SPDIP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16C73A-20/SP - 1237886-PIC16C73A-20/SP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C73A-20/SP
1237886-PIC16C73A-20/SP
Embedded - Embedded - Microcontrollers - PIC16C73A-20/SP 1237886-PIC16C73A-20/SP
Manufacturer: Microchip Technology Win Source Part Number: 1237886-PIC16C73A-20 /SP Series: PIC 16C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: PIC Speed: 20MHz Package: 28-DIP (0.300", 7.62mm) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 7KB (4K x 14) Program Memory Type: One Time Programmable(OTP) RAM Size: 192 x 8 Data Converters: A/D 5x8b Oscillator Type: External Supply Voltage: 4 V ~ 6 V Family Name: PIC16C73 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 28-SPDIP Alternative Parts (Cross-Reference): CY7C64013-PC; CY7C64013C-PXC; PIC16C73-20/SO; Introduction Date: March 05, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1237886-PIC16C73A-20/SP
Series: PIC 16C
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 28-DIP (0.300", 7.62mm)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 7KB (4K x 14)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 192 x 8
Data Converters: A/D 5x8b
Oscillator Type: External
Supply Voltage: 4 V ~ 6 V
Family Name: PIC16C73
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 28-SPDIP
Alternative Parts (Cross-Reference): CY7C64013-PC; CY7C64013C-PXC; PIC16C73-20/SO;
Introduction Date: March 05, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C73A-20/SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C73A-20/SP
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C73A-20/SP
IC MCU 8BIT 7KB OTP 28SPDIP

IC MCU 8BIT 7KB OTP 28SPDIP

Supplier's Site
8 Bit Microcontroller, One Time Programmable, Pic16C7Xx, 20 Mhz, 7 Kb, 192 Byte, 28, Ndip Rohs Compliant Microchip - 97K7285 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Microcontroller, One Time Programmable, Pic16C7Xx, 20 Mhz, 7 Kb, 192 Byte, 28, Ndip Rohs Compliant Microchip
97K7285
8 Bit Microcontroller, One Time Programmable, Pic16C7Xx, 20 Mhz, 7 Kb, 192 Byte, 28, Ndip Rohs Compliant Microchip 97K7285
8 Bit Microcontroller, One Time Programmable, PIC16C7xx, 20 MHz, 7 KB, 192 Byte, 28, NDIP RoHS Compliant: Yes

8 Bit Microcontroller, One Time Programmable, PIC16C7xx, 20 MHz, 7 KB, 192 Byte, 28, NDIP RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C73A-20/SP
8-bit Microcontrollers - MCU PIC16C73A-20/SP
8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O

8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O

Buy Now Datasheet
28 PIN, 7 KB OTP, 192 RAM, 22 I/O - 70045520 - Allied Electronics, Inc.
Fort Worth, TX, USA
28 PIN, 7 KB OTP, 192 RAM, 22 I/O
70045520
28 PIN, 7 KB OTP, 192 RAM, 22 I/O 70045520
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmabl e and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. The Mid-Range PIC16 devices offer a wide range of package options, as well as low-to-high levels of peripheral integration. These PIC16 devices feature various serial analog and digital peripherals, such as USB, SPI, I2C™, USART, LCD and A/D converters. The Mid-Range PIC16 microcontrollers have interrupt handling capability with an 8-level hardware stack. Standard Flash Memory 200 ns Instruction Execution 35 Instructions 25 mA Source and Sink per I/O 1 WDT on All Devices ICSP™ (In-Circuit Serial Programming™) Except ROM VCC =2.0-5.5 V

The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. The Mid-Range PIC16 devices offer a wide range of package options, as well as low-to-high levels of peripheral integration. These PIC16 devices feature various serial analog and digital peripherals, such as USB, SPI, I2C™, USART, LCD and A/D converters. The Mid-Range PIC16 microcontrollers have interrupt handling capability with an 8-level hardware stack.

  • Standard Flash Memory
  • 200 ns Instruction Execution
  • 35 Instructions
  • 25 mA Source and Sink per I/O
  • 1 WDT on All Devices
  • ICSP™ (In-Circuit Serial Programming™) Except ROM
    VCC =2.0-5.5 V
Supplier's Site
Embedded - Microcontrollers - PIC16C73A-20/SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C73A-20/SP
Embedded - Microcontrollers PIC16C73A-20/SP
IC MCU 8BIT 7KB OTP 28SPDIP

IC MCU 8BIT 7KB OTP 28SPDIP

Supplier's Site Datasheet
Microcontrollers - PIC16C73A-20/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C73A-20/SP
Microcontrollers PIC16C73A-20/SP
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 28-SPDIP

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 28-SPDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16C73A-20/SP PIC16C73A-20/SP-ND 1237886-PIC16C73A-20/SP PIC16C73A-20/SP 97K7285 PIC16C73A-20/SP 70045520 PIC16C73A-20/SP PIC16C73A-20/SP
Product Name 8-bit 8BIT 7KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC16C73A-20/SP Integrated Circuits (ICs) - Embedded - Microcontrollers 8 Bit Microcontroller, One Time Programmable, Pic16C7Xx, 20 Mhz, 7 Kb, 192 Byte, 28, Ndip Rohs Compliant Microchip 8-bit Microcontrollers - MCU 28 PIN, 7 KB OTP, 192 RAM, 22 I/O Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 4 MHz 20 MHz
RAM 0.1920 KB 0.1920 KB 7 KB 192 KB 0.1920 KB 0.1920 KB
ROM 0.1920 KB 7 KB
ROM Type EPROM; OTP EPROM OTP OTP; One Time Programmable(OTP) OTP; OTP EEPROM; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C02393800 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC843BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details