Microchip Technology, Inc. Microcontrollers PIC16C73A-10I/SP

Description
PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 7KB (4K x 14) OTP 28-SPDIP
Request a Quote Datasheet
Description
PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 7KB (4K x 14) OTP 28-SPDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C73A-10I/SP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C73A-10I/SP-ND
Microcontrollers PIC16C73A-10I/SP-ND
PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 7KB (4K x 14) OTP 28-SPDIP

PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 7KB (4K x 14) OTP 28-SPDIP

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 10Mhz, Dip-28; Product Range Microchip - 23C4669 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 10Mhz, Dip-28; Product Range Microchip
23C4669
Microcontroller Mcu, 8 Bit, Pic16, 10Mhz, Dip-28; Product Range Microchip 23C4669
MICROCONTROLLER MCU, 8 BIT, PIC16, 10MHZ, DIP-28; Product Range:PIC16 Family PIC16C7x Series Microcontrollers; CPU Speed:10MHz; Program Memory Size:7KB; RAM Memory Size:192Byte; No. of Pins:28Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 10MHZ, DIP-28; Product Range:PIC16 Family PIC16C7x Series Microcontrollers; CPU Speed:10MHz; Program Memory Size:7KB; RAM Memory Size:192Byte; No. of Pins:28Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16C73A-10I/SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C73A-10I/SP
Embedded - Microcontrollers PIC16C73A-10I/SP
IC MCU 8BIT 7KB OTP 28SPDIP

IC MCU 8BIT 7KB OTP 28SPDIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C73A-10I/SP
8-bit Microcontrollers - MCU PIC16C73A-10I/SP
8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O

8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C73A-10I/SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C73A-10I/SP
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C73A-10I/SP
IC MCU 8BIT 7KB OTP 28SPDIP

IC MCU 8BIT 7KB OTP 28SPDIP

Supplier's Site
Microcontrollers - PIC16C73A-10I/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C73A-10I/SP
Microcontrollers PIC16C73A-10I/SP
PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 7KB (4K x 14) OTP 28-SPDIP

PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 7KB (4K x 14) OTP 28-SPDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C73A-10I/SP-ND 23C4669 PIC16C73A-10I/SP PIC16C73A-10I/SP PIC16C73A-10I/SP PIC16C73A-10I/SP
Product Name Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 10Mhz, Dip-28; Product Range Microchip Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 10 MHz 10 MHz 10 MHz 10 MHz
Bits 8 Bit
RAM 0.1920 KB 0.1920 KB 192 KB 0.1920 KB
ROM 7 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
RF and Wireless - RF Transceiver ICs - CC1111F8RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
 - C167SRLMHAKXUMA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers