Microchip Technology, Inc. Microcontrollers PIC16C73A-04I/SP

Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SPDIP
Request a Quote Datasheet
Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SPDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C73A-04I/SP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C73A-04I/SP-ND
Microcontrollers PIC16C73A-04I/SP-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SPDIP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SPDIP

Buy Now Datasheet
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16C73A-04I/SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16C73A-04I/SP
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16C73A-04I/SP
IC MCU 8BIT 7KB OTP 28SPDIP Product overview: PIC16C73A-04I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C73A-04I/SP can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB OTP 28SPDIP Product overview: PIC16C73A-04I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C73A-04I/SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16C73A-04I/SP - 1237885-PIC16C73A-04I/SP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C73A-04I/SP
1237885-PIC16C73A-04I/SP
Embedded - Embedded - Microcontrollers - PIC16C73A-04I/SP 1237885-PIC16C73A-04I/SP
Manufacturer: Microchip Technology Win Source Part Number: 1237885-PIC16C73A-04 I/SP Series: PIC 16C Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 4MHz Package: 28-DIP (0.300", 7.62mm) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 7KB (4K x 14) Program Memory Type: One Time Programmable(OTP) RAM Size: 192 x 8 Data Converters: A/D 5x8b Oscillator Type: External Supply Voltage: 4 V ~ 6 V Family Name: PIC16C73 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 28-SPDIP Alternative Parts (Cross-Reference): CY7C64013-PC; CY7C64013C-PXC; PIC16C73AT-04I/SOG; Introduction Date: March 05, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1237885-PIC16C73A-04I/SP
Series: PIC 16C
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 4MHz
Package: 28-DIP (0.300", 7.62mm)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 7KB (4K x 14)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 192 x 8
Data Converters: A/D 5x8b
Oscillator Type: External
Supply Voltage: 4 V ~ 6 V
Family Name: PIC16C73
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 28-SPDIP
Alternative Parts (Cross-Reference): CY7C64013-PC; CY7C64013C-PXC; PIC16C73AT-04I/SOG;
Introduction Date: March 05, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C73A-04I/SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C73A-04I/SP
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C73A-04I/SP
IC MCU 8BIT 7KB OTP 28SPDIP

IC MCU 8BIT 7KB OTP 28SPDIP

Supplier's Site
Microcontrollers - PIC16C73A-04I/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C73A-04I/SP
Microcontrollers PIC16C73A-04I/SP
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SPDIP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SPDIP

Buy Now Datasheet
Embedded - Microcontrollers - PIC16C73A-04I/SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C73A-04I/SP
Embedded - Microcontrollers PIC16C73A-04I/SP
IC MCU 8BIT 7KB OTP 28SPDIP

IC MCU 8BIT 7KB OTP 28SPDIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C73A-04I/SP
8-bit Microcontrollers - MCU PIC16C73A-04I/SP
8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O

8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 10Mhz, Ndip-28; Product Range Microchip - 23C4663 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 10Mhz, Ndip-28; Product Range Microchip
23C4663
Microcontroller Mcu, 8 Bit, Pic16, 10Mhz, Ndip-28; Product Range Microchip 23C4663
MICROCONTROLLER MCU, 8 BIT, PIC16, 10MHZ, NDIP-28; Product Range:PIC16 Microcontrollers; CPU Speed:10MHz; Program Memory Size:7KB; RAM Memory Size:192Byte; No. of Pins:28Pins; MCU Case Style:NDIP; No. of I/O s:22I/O s; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 10MHZ, NDIP-28; Product Range:PIC16 Microcontrollers; CPU Speed:10MHz; Program Memory Size:7KB; RAM Memory Size:192Byte; No. of Pins:28Pins; MCU Case Style:NDIP; No. of I/O s:22I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C73A-04I/SP-ND 685-PIC16C73A-04I/SP 1237885-PIC16C73A-04I/SP PIC16C73A-04I/SP PIC16C73A-04I/SP PIC16C73A-04I/SP PIC16C73A-04I/SP 23C4663
Product Name Microcontrollers 8-bit 8BIT 7KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16C73A-04I/SP Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, Pic16, 10Mhz, Ndip-28; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 4 MHz 20 MHz 4 MHz 4 MHz 4 MHz 10 MHz
Bits 8 Bit
RAM 0.1920 KB 0.1920 KB 7 KB 192 KB 0.1920 KB 0.1920 KB
ROM 7 KB 0.1920 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8EMDBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
RF and Wireless - RF Transceiver ICs - CC1121RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details