Microchip Technology, Inc. Microcontrollers PIC16C73A-04E/SO

Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SOIC
Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16C73A-04E/SO is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for a variety of embedded applications. It operates at a maximum frequency of 4 MHz and features 7 KB of one-time programmable (OTP) memory, organized as 4K x 14 bits. The device is housed in a 28-pin SOIC package, making it suitable for compact designs. This microcontroller supports a wide operating voltage range from 2.0V to 5.5V, allowing for flexibility in power supply options. It is equipped with various I/O capabilities and can handle low-voltage emulation, which is beneficial for battery-powered applications. The device is compatible with MPLAB IDE for development and debugging, providing engineers with a robust environment for programming and testing. Overall, the PIC16C73A-04E/SO is a reliable choice for engineers looking for a versatile microcontroller with moderate processing power and memory capacity for their projects.

Datasheet Summary
Powered by GS/AI

The PIC16C73A-04E/SO is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for a variety of embedded applications. It operates at a maximum frequency of 4 MHz and features 7 KB of one-time programmable (OTP) memory, organized as 4K x 14 bits. The device is housed in a 28-pin SOIC package, making it suitable for compact designs. This microcontroller supports a wide operating voltage range from 2.0V to 5.5V, allowing for flexibility in power supply options. It is equipped with various I/O capabilities and can handle low-voltage emulation, which is beneficial for battery-powered applications. The device is compatible with MPLAB IDE for development and debugging, providing engineers with a robust environment for programming and testing. Overall, the PIC16C73A-04E/SO is a reliable choice for engineers looking for a versatile microcontroller with moderate processing power and memory capacity for their projects.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C73A-04E/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C73A-04E/SO
Microcontrollers PIC16C73A-04E/SO
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C73A-04E/SO
8-bit Microcontrollers - MCU PIC16C73A-04E/SO
8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O

8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O

Buy Now Datasheet
Embedded - Microcontrollers - PIC16C73A-04E/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C73A-04E/SO
Embedded - Microcontrollers PIC16C73A-04E/SO
IC MCU 8BIT 7KB OTP 28SOIC

IC MCU 8BIT 7KB OTP 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C73A-04E/SO PIC16C73A-04E/SO PIC16C73A-04E/SO
Product Name Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 4 MHz
RAM 0.1920 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C164CI8RMCAFXUMA1 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7025BCPZ32 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; USB; I2C, I2S, SPI, USB
View Details