Microchip Technology, Inc. Microcontrollers PIC16C72T-04E/SO

Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-SOIC
Request a Quote
Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16C72T-04E/SO is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for a variety of embedded applications. It operates at a maximum frequency of 4 MHz and features 3.5 KB of one-time programmable (OTP) memory, organized as 2K x 14 bits. The device is housed in a 28-pin SOIC package, making it suitable for space-constrained designs. The microcontroller supports a wide operating voltage range from 2.0V to 5.5V, allowing flexibility in power supply options. It is part of the PICmicro family, known for its modularity and ease of integration into various systems. This microcontroller is ideal for engineers looking for a reliable and efficient solution for their embedded projects.

Datasheet Summary
Powered by GS/AI

The PIC16C72T-04E/SO is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for a variety of embedded applications. It operates at a maximum frequency of 4 MHz and features 3.5 KB of one-time programmable (OTP) memory, organized as 2K x 14 bits. The device is housed in a 28-pin SOIC package, making it suitable for space-constrained designs. The microcontroller supports a wide operating voltage range from 2.0V to 5.5V, allowing flexibility in power supply options. It is part of the PICmicro family, known for its modularity and ease of integration into various systems. This microcontroller is ideal for engineers looking for a reliable and efficient solution for their embedded projects.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C72T-04E/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C72T-04E/SO-ND
Microcontrollers PIC16C72T-04E/SO-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C72T-04E/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C72T-04E/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C72T-04E/SO
IC MCU 8BIT 3.5KB OTP 28SOIC

IC MCU 8BIT 3.5KB OTP 28SOIC

Supplier's Site
Embedded - Microcontrollers - PIC16C72T-04E/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C72T-04E/SO
Embedded - Microcontrollers PIC16C72T-04E/SO
IC MCU 8BIT 3.5KB OTP 28SOIC

IC MCU 8BIT 3.5KB OTP 28SOIC

Supplier's Site Datasheet
Microcontrollers - PIC16C72T-04E/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C72T-04E/SO
Microcontrollers PIC16C72T-04E/SO
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C72T-04E/SO-ND PIC16C72T-04E/SO PIC16C72T-04E/SO PIC16C72T-04E/SO
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz
Bits 8 Bit
RAM 0.1280 KB 128 KB 0.1280 KB
ROM 3.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CM4EFABKXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Industrial 32-bit 128KB VQFN Embedded Microcontroller MCU - 879-CC2620F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers