PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-SOIC
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-SOIC
IC,MICROCONTROLLER,8
8-bit Microcontrollers - MCU 3.5KB 128 RAM 22 I/O
IC MCU 8BIT 3.5KB OTP 28SOIC
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C72AT-04/SO-ND | PIC16C72AT-04/SO | 23C4628 | PIC16C72AT-04/SO | PIC16C72AT-04/SO |
| Product Name | Microcontrollers | Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,28Pin,plastic Rohs Compliant Microchip | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | ||
| Bits | 8 Bit | ||||
| RAM | 0.1280 KB | 0.1280 KB | 128 KB | ||
| ROM | 3.5 KB |