IC MCU 8BIT 3.5KB OTP 28SOIC Product overview: PIC16C72A-20E/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C72A-20E/SO
Manufacturer: Microchip Technology
Win Source Part Number: 1237880-PIC16C72A-20
Manufacturer Homepage: www.microchip.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 28-SOIC
IC MCU 8BIT 3.5KB OTP 28SOIC
8-bit Microcontrollers - MCU 3.5KB 128 RAM 22 I/O
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16C72A-20E/SO | 1237880-PIC16C72A-20E/SO | PIC16C72A-20E/SO | PIC16C72A-20E/SO | PIC16C72A-20E/SO |
| Product Name | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC16C72A-20E/SO | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| RAM | 0.1280 KB | 0.1280 KB | |||
| Supply Voltage | 4 to 5.5 volts | ||||
| Package Type | Other; Tube | SOIC; Other; 28-SOIC (0.295\", 7.50mm Width) |