Microchip Technology, Inc. Microcontrollers PIC16C72A-04I/SO

Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-SOIC
Request a Quote Datasheet
Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C72A-04I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C72A-04I/SO-ND
Microcontrollers PIC16C72A-04I/SO-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-SOIC

Buy Now Datasheet
8-bit 8BIT 3.5KB Embedded Microcontroller MCU - 685-PIC16C72A-04I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16C72A-04I/SO
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16C72A-04I/SO
IC MCU 8BIT 3.5KB OTP 28SOIC Product overview: PIC16C72A-04I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C72A-04I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB OTP 28SOIC Product overview: PIC16C72A-04I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C72A-04I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16C72A-04I/SO - 889402-PIC16C72A-04I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C72A-04I/SO
889402-PIC16C72A-04I/SO
Embedded - Embedded - Microcontrollers - PIC16C72A-04I/SO 889402-PIC16C72A-04I/SO
Manufacturer: Microchip Technology Win Source Part Number: 889402-PIC16C72A-04I /SO Series: PIC® 16C Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-SOIC Core Processor: PIC Speed: 4MHz Package: Tube Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: OTP Data Converters: A/D 5x8b Oscillator Type: External Supply Voltage: 4V ~ 5.5V Family Name: PIC16C72 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 27 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16C72A-04I/SOR, PIC16C72A-04I/SOR-ND , PIC16C72A-04I/SO-NDR

Manufacturer: Microchip Technology
Win Source Part Number: 889402-PIC16C72A-04I/SO
Series: PIC® 16C
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-SOIC
Core Processor: PIC
Speed: 4MHz
Package: Tube
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: OTP
Data Converters: A/D 5x8b
Oscillator Type: External
Supply Voltage: 4V ~ 5.5V
Family Name: PIC16C72
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 27
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16C72A-04I/SOR, PIC16C72A-04I/SOR-ND, PIC16C72A-04I/SO-NDR

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C72A-04I/SO
8-bit Microcontrollers - MCU PIC16C72A-04I/SO
8-bit Microcontrollers - MCU 3.5KB 128 RAM 22 I/O

8-bit Microcontrollers - MCU 3.5KB 128 RAM 22 I/O

Buy Now Datasheet
Embedded - Microcontrollers - PIC16C72A-04I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C72A-04I/SO
Embedded - Microcontrollers PIC16C72A-04I/SO
IC MCU 8BIT 3.5KB OTP 28SOIC

IC MCU 8BIT 3.5KB OTP 28SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C72A-04I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C72A-04I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C72A-04I/SO
IC MCU 8BIT 3.5KB OTP 28SOIC

IC MCU 8BIT 3.5KB OTP 28SOIC

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Soic-28; Product Range Microchip - 23C4616 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Soic-28; Product Range Microchip
23C4616
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Soic-28; Product Range Microchip 23C4616
MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, SOIC-28; Product Range:PIC16 Family PIC16C7x Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:28Pins; MCU Case Style:SOIC RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, SOIC-28; Product Range:PIC16 Family PIC16C7x Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:28Pins; MCU Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16C72A-04I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C72A-04I/SO
Microcontrollers PIC16C72A-04I/SO
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C72A-04I/SO-ND 685-PIC16C72A-04I/SO 889402-PIC16C72A-04I/SO PIC16C72A-04I/SO PIC16C72A-04I/SO PIC16C72A-04I/SO 23C4616 PIC16C72A-04I/SO
Product Name Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16C72A-04I/SO 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Soic-28; Product Range Microchip Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
Bits 8 Bit
RAM 0.1280 KB 0.1280 KB 3.5 KB 128 KB 0.1280 KB 0.1280 KB
ROM 3.5 KB 0.1280 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Microcontrollers - A2C00568400 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers
Embedded - Microcontrollers - ADUCM331WDCPZ - Lingto Electronic Limited
Specs
Data Bus 32 Bit; 32-Bit
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details