PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-SPDIP
8-bit Microcontrollers - MCU 3.5KB 128 RAM 22 I/O
IC MCU 8BIT 3.5KB OTP 28SPDIP
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-SPDIP
IC MCU 8BIT 3.5KB OTP 28SPDIP
IC,MICROCONTROLLER,8
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C72A-04E/SP-ND | PIC16C72A-04E/SP | PIC16C72A-04E/SP | PIC16C72A-04E/SP | PIC16C72A-04E/SP | 23C4614 |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,28Pin,plastic Rohs Compliant Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | |||
| Bits | 8 Bit | |||||
| RAM | 0.1280 KB | 128 KB | 0.1280 KB | |||
| ROM | 3.5 KB |