Microchip Technology, Inc. Microcontrollers PIC16C72A-04/SS

Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-SSOP
Request a Quote Datasheet
Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C72A-04/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C72A-04/SS-ND
Microcontrollers PIC16C72A-04/SS-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-SSOP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-SSOP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16C72A-04/SS
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16C72A-04/SS
IC MCU 8BIT 3.5KB OTP 28SSOP Product overview: PIC16C72A-04/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C72A-04/SS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB OTP 28SSOP Product overview: PIC16C72A-04/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C72A-04/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16C72A-04/SS - 809436-PIC16C72A-04/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C72A-04/SS
809436-PIC16C72A-04/SS
Embedded - Embedded - Microcontrollers - PIC16C72A-04/SS 809436-PIC16C72A-04/SS
Manufacturer: Microchip Technology Win Source Part Number: 809436-PIC16C72A-04/ SS Packaging: Tube Mounting Style: SMD Core Processor: PIC Speed: 4MHz Core Size: 8-Bit Connectivity: I2C, SPI Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: OTP RAM Size: 128 x 8 Data Converters: A/D 5x8b Oscillator Type: External Supplier Device Package: 28-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 28-SSOP (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited) Part Number Series: PIC16C72A Voltage - Supply (Vcc/Vdd): 4V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 809436-PIC16C72A-04/SS
Packaging: Tube
Mounting Style: SMD
Core Processor: PIC
Speed: 4MHz
Core Size: 8-Bit
Connectivity: I2C, SPI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: OTP
RAM Size: 128 x 8
Data Converters: A/D 5x8b
Oscillator Type: External
Supplier Device Package: 28-SSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 28-SSOP (0.209", 5.30mm Width)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 47
MSL Level: 1 (Unlimited)
Part Number Series: PIC16C72A
Voltage - Supply (Vcc/Vdd): 4V ~ 5.5V

Buy Now
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Ssop-28; Product Range Microchip - 23C4612 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Ssop-28; Product Range Microchip
23C4612
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Ssop-28; Product Range Microchip 23C4612
MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, SSOP-28; Product Range:PIC16 Microcontrollers; CPU Speed:4MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:28Pins; MCU Case Style:SSOP; No. of I/O s:22I/O s; ADC Channels:5RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, SSOP-28; Product Range:PIC16 Microcontrollers; CPU Speed:4MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:28Pins; MCU Case Style:SSOP; No. of I/O s:22I/O s; ADC Channels:5RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C72A-04/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C72A-04/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C72A-04/SS
IC MCU 8BIT 3.5KB OTP 28SSOP

IC MCU 8BIT 3.5KB OTP 28SSOP

Supplier's Site
Microcontrollers - PIC16C72A-04/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C72A-04/SS
Microcontrollers PIC16C72A-04/SS
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-SSOP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-SSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C72A-04/SS
8-bit Microcontrollers - MCU PIC16C72A-04/SS
8-bit Microcontrollers - MCU 3.5KB 128 RAM 22 I/O

8-bit Microcontrollers - MCU 3.5KB 128 RAM 22 I/O

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C72A-04/SS-ND 685-PIC16C72A-04/SS 809436-PIC16C72A-04/SS 23C4612 PIC16C72A-04/SS PIC16C72A-04/SS PIC16C72A-04/SS
Product Name Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16C72A-04/SS Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Ssop-28; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 20 MHz 4 MHz 4 MHz 4 MHz 4 MHz
Bits 8 Bit
RAM 0.1280 KB 0.1280 KB 3.5 KB 0.1280 KB 128 KB 0.1280 KB
ROM 3.5 KB 0.1280 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-2964B/BUA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details