Win Source Part Number: 1196447-PIC16C72/JW
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 16C
Core Processor: PIC
Speed: 20MHz
Package: Tube
Standard Package: 15
Core Size: 8-Bit
Connectivity: I2C, SPI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: EPROM, UV
RAM Size: 128 x 8
Data Converters: A/D 5x8b
Oscillator Type: External
Mounting Type: Through Hole
Package / Case: 28-CDIP (0.300", 7.62mm) Window
Supplier Device Package: 28-CerDip
Temperature Range - Operating: 0°C ~ 70°C (TA)
Supply Voltage - Operating: 4V ~ 6V
Alternative Parts (Cross-Reference): PIC16C72-/JW; PIC16C72-JW; PIC16C72JW;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC16C72/JW-NDR
Base Product Number: PIC16C72
Product Status: Obsolete
RoHS Status: RoHS non-compliant
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) EPROM, UV 28-CerDip
IC MCU 8B 3.5KB EPROM 28CERDIP Product overview: PIC16C72/JW from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 3.5KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C72/JW can be used for catalog matching and distributor lookup.
IC MCU 8B 3.5KB EPROM 28CERDIP
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) EPROM, UV 28-CerDip
IC MCU 8B 3.5KB EPROM 28CERDIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1196447-PIC16C72/JW | PIC16C72/JW-ND | 685-PIC16C72/JW | PIC16C72/JW | PIC16C72/JW | PIC16C72/JW |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 3.5KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 3.5 KB | 0.1280 KB | 0.1280 KB | 0.1280 KB | 128 KB | |
| ROM Type | EEPROM; EPROM, UV | EPROM | EPROM, UV | |||
| Supply Voltage | 4 to 6 volts | 4 to 6 volts | 4 to 6 volts | 6 volts |