The PIC16C72 microcontroller is an 8-bit CMOS device featuring a high-performance RISC CPU with a maximum operating frequency of 20 MHz. It includes 2K x 14 words of program memory and 128 x 8 bytes of data memory (RAM). The microcontroller supports various addressing modes and has an interrupt capability with an eight-level deep hardware stack. Key features include a power-on reset, power-up timer, oscillator start-up timer, and a watchdog timer for reliable operation. It operates within a voltage range of 2.5V to 6.0V and consumes low power, with typical consumption of less than 2 mA at 5V and 4 MHz. The device also includes multiple timers, a capture/compare/PWM module, and an 8-channel analog-to-digital converter. The microcontroller is packaged in a 28-pin DIP format and is RoHS compliant, making it suitable for a variety of applications in commercial and industrial environments.
8-bit Microcontrollers - MCU 3.5KB 128 RAM 22 I/O
IC,MICROCONTROLLER,8
IC MCU 8BIT 3.5KB OTP 28SPDIP
IC MCU 8BIT 3.5KB OTP 28SPDIP
PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 3.5KB (2K x 14) OTP 28-SPDIP
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C72-10I/SP | 23C4599 | PIC16C72-10I/SP | PIC16C72-10I/SP | PIC16C72-10I/SP |
| Product Name | 8-bit Microcontrollers - MCU | Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,28Pin,plastic Rohs Compliant Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | |||
| Clock Speed | 10 MHz | 10 MHz | |||
| RAM | 128 KB | 0.1280 KB | |||
| ROM Type | OTP; OTP |