IC MCU 8BIT 3.5KB OTP 28SSOP Product overview: PIC16C72-04I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C72-04I/SS can be used for catalog matching and distributor lookup.
Win Source Part Number: 1084929-PIC16C72-04I
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 16C
Core Processor: PIC
Speed: 4MHz
Package: Tube
Standard Package: 47
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, SPI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: OTP
RAM Size: 128 x 8
Data Converters: A/D 5x8b
Oscillator Type: External
Package / Case: 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 4V ~ 6V
Alternative Parts (Cross-Reference): PIC16LC62A-04/SS; PIC16LC72-04/SS; PIC16LC62A-04I/SSPIC
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC16C72-04I/SS-NDR
Base Product Number: PIC16C72
IC MCU 8BIT 3.5KB OTP 28SSOP
8-bit Microcontrollers - MCU 3.5KB 128 RAM 22 I/O
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-SSOP
IC MCU 8BIT 3.5KB OTP 28SSOP
IC,MICROCONTROLLER,8
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16C72-04I/SS | 1084929-PIC16C72-04I/SS | PIC16C72-04I/SS | PIC16C72-04I/SS | PIC16C72-04I/SS | PIC16C72-04I/SS | 23C4591 |
| Product Name | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,ssop,28Pin,plastic Rohs Compliant Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | |||
| RAM | 0.1280 KB | 3.5 KB | 0.1280 KB | 128 KB | |||
| Supply Voltage | 4 to 6 volts | 4 to 6 volts | 6 volts | ||||
| Serial Interface | I2C/SPI |