Microchip Technology, Inc. Microcontrollers PIC16C72-04I/SO

Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-SOIC
Request a Quote
Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16C72-04I/SO is an 8-bit CMOS microcontroller from Microchip Technology, designed for embedded applications. It operates at a maximum clock speed of 20 MHz and features a 2K x 14 words program memory, along with 128 bytes of RAM. The device supports various connectivity options, including I2C and SPI, and includes peripherals such as a brown-out reset, power-on reset, pulse-width modulation (PWM), and a watchdog timer. This microcontroller has 22 user-configurable I/O pins and incorporates an 8-channel, 8-bit analog-to-digital converter. It operates within a voltage range of 4V to 6V and is suitable for commercial, industrial, and extended temperature ranges from -40°C to 85°C. The device is packaged in a 28-SOIC format, making it suitable for surface mount applications. The low-power consumption characteristics, including a typical standby current of less than 1 µA, make it ideal for battery-operated devices.

Datasheet Summary
Powered by GS/AI

The PIC16C72-04I/SO is an 8-bit CMOS microcontroller from Microchip Technology, designed for embedded applications. It operates at a maximum clock speed of 20 MHz and features a 2K x 14 words program memory, along with 128 bytes of RAM. The device supports various connectivity options, including I2C and SPI, and includes peripherals such as a brown-out reset, power-on reset, pulse-width modulation (PWM), and a watchdog timer. This microcontroller has 22 user-configurable I/O pins and incorporates an 8-channel, 8-bit analog-to-digital converter. It operates within a voltage range of 4V to 6V and is suitable for commercial, industrial, and extended temperature ranges from -40°C to 85°C. The device is packaged in a 28-SOIC format, making it suitable for surface mount applications. The low-power consumption characteristics, including a typical standby current of less than 1 µA, make it ideal for battery-operated devices.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C72-04I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C72-04I/SO-ND
Microcontrollers PIC16C72-04I/SO-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322397-PIC16C72-04I/SO - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322397-PIC16C72-04I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322397-PIC16C72-04I/SO
Manufacturer: Microchip Technology Win Source Part Number: 1322397-PIC16C72-04I /SO Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 4MHz Standard Package: 27 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: OTP RAM Size: 128 x 8 Data Converters: A/D 5x8b Oscillator Type: External Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C Case / Package: 28-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 4V ~ 6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16C72-04I/SO-NDR Base Product Number: PIC16C72 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322397-PIC16C72-04I/SO
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: PIC
Speed: 4MHz
Standard Package: 27
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: OTP
RAM Size: 128 x 8
Data Converters: A/D 5x8b
Oscillator Type: External
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 28-SOIC (0.295", 7.50mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 4V ~ 6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16C72-04I/SO-NDR
Base Product Number: PIC16C72
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
8-bit 8BIT 3.5KB Embedded Microcontroller MCU - 685-PIC16C72-04I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16C72-04I/SO
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16C72-04I/SO
IC MCU 8BIT 3.5KB OTP 28SOIC Product overview: PIC16C72-04I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C72-04I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB OTP 28SOIC Product overview: PIC16C72-04I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C72-04I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16C72-04I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C72-04I/SO
Embedded - Microcontrollers PIC16C72-04I/SO
IC MCU 8BIT 3.5KB OTP 28SOIC

IC MCU 8BIT 3.5KB OTP 28SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C72-04I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C72-04I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C72-04I/SO
IC MCU 8BIT 3.5KB OTP 28SOIC

IC MCU 8BIT 3.5KB OTP 28SOIC

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C72-04I/SO
8-bit Microcontrollers - MCU PIC16C72-04I/SO
8-bit Microcontrollers - MCU 3.5KB 128 RAM 22 I/O

8-bit Microcontrollers - MCU 3.5KB 128 RAM 22 I/O

Buy Now Datasheet
Microcontrollers - PIC16C72-04I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C72-04I/SO
Microcontrollers PIC16C72-04I/SO
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-SOIC

Buy Now Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,28Pin,plastic Rohs Compliant Microchip - 23C4589 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,28Pin,plastic Rohs Compliant Microchip
23C4589
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,28Pin,plastic Rohs Compliant Microchip 23C4589
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,SOP,28PIN,P LASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,SOP,28PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C72-04I/SO-ND 1322397-PIC16C72-04I/SO 685-PIC16C72-04I/SO PIC16C72-04I/SO PIC16C72-04I/SO PIC16C72-04I/SO PIC16C72-04I/SO 23C4589
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,28Pin,plastic Rohs Compliant Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 4 MHz 4 MHz 20 MHz 4 MHz 4 MHz
Bits 8 Bit
RAM 0.1280 KB 3.5 KB 0.1280 KB 128 KB 0.1280 KB
ROM 3.5 KB 0.1280 KB
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 16BIT Embedded Microcontroller MCU - 685-C167CRL33MHAKXQLA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 4 KB
Supply Voltage 4.5 to 5.5 volts
View Details
4 suppliers
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
RF and Wireless - RF Transceiver ICs - CC1120RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details