Microchip Technology, Inc. Microcontrollers PIC16C71T-20I/SO

Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) OTP 18-SOIC
Request a Quote
Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) OTP 18-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16C71T-20I/SO is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for a variety of embedded applications. It operates at a maximum frequency of 20 MHz and features 1.75 KB of one-time programmable (OTP) memory, organized as 1K x 14 bits. The device is housed in an 18-pin SOIC package, making it suitable for space-constrained designs. This microcontroller supports a wide operating voltage range from 2.0V to 5.5V, allowing for flexibility in power supply options. It is equipped with various I/O capabilities and can handle multiple clocking options, including internal and external sources. The device is particularly noted for its low-voltage operation, which is essential for battery-powered applications. Engineers considering the PIC16C71T-20I/SO should evaluate its specifications against their project requirements, particularly in terms of processing speed, memory needs, and power supply constraints.

Datasheet Summary
Powered by GS/AI

The PIC16C71T-20I/SO is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for a variety of embedded applications. It operates at a maximum frequency of 20 MHz and features 1.75 KB of one-time programmable (OTP) memory, organized as 1K x 14 bits. The device is housed in an 18-pin SOIC package, making it suitable for space-constrained designs. This microcontroller supports a wide operating voltage range from 2.0V to 5.5V, allowing for flexibility in power supply options. It is equipped with various I/O capabilities and can handle multiple clocking options, including internal and external sources. The device is particularly noted for its low-voltage operation, which is essential for battery-powered applications. Engineers considering the PIC16C71T-20I/SO should evaluate its specifications against their project requirements, particularly in terms of processing speed, memory needs, and power supply constraints.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C71T-20I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C71T-20I/SO-ND
Microcontrollers PIC16C71T-20I/SO-ND
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) OTP 18-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - PIC16C71T-20I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C71T-20I/SO
Embedded - Microcontrollers PIC16C71T-20I/SO
IC MCU 8BIT 1.75KB OTP 18SOIC

IC MCU 8BIT 1.75KB OTP 18SOIC

Supplier's Site Datasheet
Microcontrollers - PIC16C71T-20I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C71T-20I/SO
Microcontrollers PIC16C71T-20I/SO
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) OTP 18-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C71T-20I/SO-ND PIC16C71T-20I/SO PIC16C71T-20I/SO
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz
Bits 8 Bit
RAM 0.0360 KB 0.0360 KB
ROM 1.75 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C161KLMHABXQ - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6145IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details