Microchip Technology, Inc. PIC16C717

Description
This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 18-pin package and is upwards compatible with the PIC16C5X and PIC12CXXX devices. The PIC16C717 features 6 channels of 10-bit Analog-to-Digital (A/D) converter with 2 additional timers and a capture/compare/PWM function that make it ideal for more sophisticated applications requiring higher levels of A/D in automotive, industrial, appliances and consumer applications. Please consider this device PIC16F690 Additional Features Programmable BOR, Programmable LVD, on-chip bandgap voltage reference, Master mode I²C™, Half-Bridge & Full-Bridge PWM w/ deadband control, dual speed INTRC oscillator (4 MHz/37 kHz)
Datasheet
Description
This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 18-pin package and is upwards compatible with the PIC16C5X and PIC12CXXX devices. The PIC16C717 features 6 channels of 10-bit Analog-to-Digital (A/D) converter with 2 additional timers and a capture/compare/PWM function that make it ideal for more sophisticated applications requiring higher levels of A/D in automotive, industrial, appliances and consumer applications. Please consider this device PIC16F690 Additional Features Programmable BOR, Programmable LVD, on-chip bandgap voltage reference, Master mode I²C™, Half-Bridge & Full-Bridge PWM w/ deadband control, dual speed INTRC oscillator (4 MHz/37 kHz)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC16C717 - Microchip Technology, Inc.
Chandler, AZ, United States
This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 18-pin package and is upwards compatible with the PIC16C5X and PIC12CXXX devices. The PIC16C717 features 6 channels of 10-bit Analog-to-Digital (A/D) converter with 2 additional timers and a capture/compare/PWM function that make it ideal for more sophisticated applications requiring higher levels of A/D in automotive, industrial, appliances and consumer applications. Please consider this device PIC16F690 Additional Features Programmable BOR, Programmable LVD, on-chip bandgap voltage reference, Master mode I²C™, Half-Bridge & Full-Bridge PWM w/ deadband control, dual speed INTRC oscillator (4 MHz/37 kHz)

This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 18-pin package and is upwards compatible with the PIC16C5X and PIC12CXXX devices. The PIC16C717 features 6 channels of 10-bit Analog-to-Digital (A/D) converter with 2 additional timers and a capture/compare/PWM function that make it ideal for more sophisticated applications requiring higher levels of A/D in automotive, industrial, appliances and consumer applications.

Please consider this device PIC16F690

Additional Features
Programmable BOR, Programmable LVD, on-chip bandgap voltage reference, Master mode I²C™, Half-Bridge & Full-Bridge PWM w/ deadband control, dual speed INTRC oscillator (4 MHz/37 kHz)

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16C717
Bits Other; 10-bit
Number 6
RAM 0.2560 KB
ROM 3.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL6RMCAKXUMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 296-F2800135PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
3 suppliers
 - 8501002YC - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type QFP; Other; CQFP68
View Details
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details