Microchip Technology, Inc. Microcontrollers PIC16C717-E/SO

Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 18-SOIC
Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 18-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16C717-E/SO is an 8-bit CMOS microcontroller featuring a high-performance RISC CPU with a maximum operating frequency of 20 MHz. It includes 2K words of program memory and 256 bytes of data memory. The microcontroller supports 10-bit analog-to-digital conversion with six input channels and has a variety of peripheral features, including three timers, an enhanced capture/compare/PWM module, and a master synchronous serial port for SPI and I²C communication. The device is designed for low power consumption, with typical currents of less than 2 mA at 4V and 4 MHz, and standby currents of less than 1 µA. It operates over a wide voltage range of 2.5V to 5.5V and includes multiple reset options, such as power-on reset and watchdog timer. The PIC16C717-E/SO also features a robust interrupt system with up to 10 internal/external sources and offers in-circuit serial programming capabilities. Its compact 18-pin SOIC package makes it suitable for various embedded applications.

Datasheet Summary
Powered by GS/AI

The PIC16C717-E/SO is an 8-bit CMOS microcontroller featuring a high-performance RISC CPU with a maximum operating frequency of 20 MHz. It includes 2K words of program memory and 256 bytes of data memory. The microcontroller supports 10-bit analog-to-digital conversion with six input channels and has a variety of peripheral features, including three timers, an enhanced capture/compare/PWM module, and a master synchronous serial port for SPI and I²C communication. The device is designed for low power consumption, with typical currents of less than 2 mA at 4V and 4 MHz, and standby currents of less than 1 µA. It operates over a wide voltage range of 2.5V to 5.5V and includes multiple reset options, such as power-on reset and watchdog timer. The PIC16C717-E/SO also features a robust interrupt system with up to 10 internal/external sources and offers in-circuit serial programming capabilities. Its compact 18-pin SOIC package makes it suitable for various embedded applications.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C717-E/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C717-E/SO
Microcontrollers PIC16C717-E/SO
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 18-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C717-E/SO
8-bit Microcontrollers - MCU PIC16C717-E/SO
8-bit Microcontrollers - MCU 3.5KB 256 RAM 16 I/O

8-bit Microcontrollers - MCU 3.5KB 256 RAM 16 I/O

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C717-E/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C717-E/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C717-E/SO
IC MCU 8BIT 3.5KB OTP 18SOIC

IC MCU 8BIT 3.5KB OTP 18SOIC

Supplier's Site
Embedded - Microcontrollers - PIC16C717-E/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C717-E/SO
Embedded - Microcontrollers PIC16C717-E/SO
IC MCU 8BIT 3.5KB OTP 18SOIC

IC MCU 8BIT 3.5KB OTP 18SOIC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C717-E/SO PIC16C717-E/SO PIC16C717-E/SO PIC16C717-E/SO
Product Name Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active
Clock Speed 20 MHz 20 MHz
RAM 0.2560 KB 256 KB
I/O Ports 15
Unlock Full Specs
to access all available technical data

Similar Products

 - C167CRLMHABXQLA2 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-144-11
View Details
4 suppliers
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
 - 29C116LM/B - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type Other; LCC
View Details
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details