IC MCU 8BIT 3.5KB OTP 18SOIC
8-bit Microcontrollers - MCU 3.5KB 128 RAM 13 I/O
IC MCU 8BIT 3.5KB OTP 18SOIC
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 18-SOIC
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C716T-20/SO | PIC16C716T-20/SO | PIC16C716T-20/SO | PIC16C716T-20/SO |
| Product Name | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 20 MHz | 20 MHz | ||
| RAM | 128 KB | 0.1280 KB | ||
| ROM Type | OTP; OTP |