Manufacturer: Microchip Technology
Win Source Part Number: 1237853-PIC16C65B-20
Series: PIC 16C
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 44-QFP
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 7KB (4K x 14)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 192 x 8
Oscillator Type: External
Supply Voltage: 4 V ~ 5.5 V
Family Name: PIC16C65
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 44-MQFP (10x10)
Alternative Parts (Cross-Reference): PIC16C65B-20/JW; PIC16C65B-20/JWG; PIC16C65B-20/SPG;
Introduction Date: August 14, 1998
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1237853-PIC16C65B-20/PQ |
| Product Name | Electrical Parts - PIC16C65B-20/PQ |