Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084920-PIC16C61-04/
Number of Bits: 8
Categories: OEM Parts(O-R)
Alternative Parts (Cross-Reference): PIC16C61-04/PPIC16C 61-04/P; PIC16C61-04-P; PIC16C61-04P;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1084920-PIC16C61-04/P |
| Product Name | OEM Parts - OEM Parts (O - R) - PIC16C61-04/P |