Microchip Technology, Inc. Temperature/Process Control PIC12F683-I/MD

Description
IC, 8BIT MCU, PIC12, 20MHZ, DFN-8; CONTROLLER FAMILY/SERIES:PIC12; CORE SIZE:8BIT; NO. OF I/O'S:6; PROGRAM MEMORY SIZE:2048 WORDS; EEPROM MEMORY SIZE:. FREE 2 YEAR RADWELL WARRANTY
Description
IC, 8BIT MCU, PIC12, 20MHZ, DFN-8; CONTROLLER FAMILY/SERIES:PIC12; CORE SIZE:8BIT; NO. OF I/O'S:6; PROGRAM MEMORY SIZE:2048 WORDS; EEPROM MEMORY SIZE:. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Temperature/Process Control - 16438946 - Radwell International
Willingboro, NJ, United States
Temperature/Process Control
16438946
Temperature/Process Control 16438946
IC, 8BIT MCU, PIC12, 20MHZ, DFN-8; CONTROLLER FAMILY/SERIES:PIC12; CORE SIZE:8BIT; NO. OF I/O'S:6; PROGRAM MEMORY SIZE:2048 WORDS; EEPROM MEMORY SIZE:. FREE 2 YEAR RADWELL WARRANTY

IC, 8BIT MCU, PIC12, 20MHZ, DFN-8; CONTROLLER FAMILY/SERIES:PIC12; CORE SIZE:8BIT; NO. OF I/O'S:6; PROGRAM MEMORY SIZE:2048 WORDS; EEPROM MEMORY SIZE:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Temperature Controllers
Product Number 16438946
Product Name Temperature/Process Control
Unlock Full Specs
to access all available technical data

Similar Products