The PIC12F1612T-I/MF is an 8-bit Flash microcontroller designed for embedded control applications, particularly suitable for small motors and general-purpose tasks. It features a 2 KB Flash program memory and 256 bytes of SRAM, with a 10-bit analog-to-digital converter (ADC) supporting up to 8 external channels. The device operates within a voltage range of 1.8V to 5.5V and has an industrial temperature range of -40°C to 85°C, with an extended range up to 125°C. This microcontroller is optimized for low power consumption, offering a sleep mode current of 50 nA at 1.8V and an operating current of 8 µA at 32 kHz. It includes a variety of digital peripherals such as two Capture/Compare/PWM (CCP) modules and a complementary waveform generator (CWG). The architecture supports a 16-level deep hardware stack and has multiple timer options, including an 8-bit timer and a 16-bit timer. The PIC12F1612T-I/MF also incorporates safety features like a windowed watchdog timer and a cyclic redundancy check (CRC) with memory scan capabilities, making it suitable for safety-critical applications in home appliances and other devices. Its compact 8-pin DFN package allows for space-efficient designs.
IC MCU 8BIT 3.5KB FLASH 8DFN
8-bit Microcontrollers - MCU 8Bit MCU 3.5KB Flash 256 RAM, 32MHz Osc.
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-DFN (3x3)
IC MCU 8BIT 3.5KB FLASH 8DFN
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC12F1612T-I/MF | PIC12F1612T-I/MF | PIC12F1612T-I/MF | PIC12F1612T-I/MF |
| Product Name | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 32 MHz | 32 MHz | ||
| RAM | 0.2560 KB | 256 KB | ||
| I/O Ports | 6 |