Microchip Technology, Inc. PIC12F1612

Description
PIC16(L)F161X microcontrollers deliver on-chip features that are unique to the design for embedded control of small motors and general purpose applications in 8 and 14 pin count packages. Features like 10-bit A/D, CCP, 24-bit SMT, Zero Cross Detection offer an excellent solution to variety of applications. The product family also has a CRC and Windowed WDT to support safety critical end equipment in home appliances and other end markets. Additional Features Flash Program Memory with self read/write capability Enhanced Mid-Range Core, Internal 32MHz oscillator 2 x 24-bit Signal Measurement Timer (SMT) Analog Comparators 2 x Capture-Compare-PWM (CCP) 4 x 10-bit Analog-to-Digital Converter (ADC) with voltage reference Complementary Waveform Generator (CWG): Zero Cross Detection (ZCD) Windowed Watchdog Timer (WWDT) CRC: 16-bit with DMA Power-On Reset (POR), Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) Wide Operation Voltage Variant ‘F’ (2.3V – 5.5V) eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V)
Datasheet
Description
PIC16(L)F161X microcontrollers deliver on-chip features that are unique to the design for embedded control of small motors and general purpose applications in 8 and 14 pin count packages. Features like 10-bit A/D, CCP, 24-bit SMT, Zero Cross Detection offer an excellent solution to variety of applications. The product family also has a CRC and Windowed WDT to support safety critical end equipment in home appliances and other end markets. Additional Features Flash Program Memory with self read/write capability Enhanced Mid-Range Core, Internal 32MHz oscillator 2 x 24-bit Signal Measurement Timer (SMT) Analog Comparators 2 x Capture-Compare-PWM (CCP) 4 x 10-bit Analog-to-Digital Converter (ADC) with voltage reference Complementary Waveform Generator (CWG): Zero Cross Detection (ZCD) Windowed Watchdog Timer (WWDT) CRC: 16-bit with DMA Power-On Reset (POR), Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) Wide Operation Voltage Variant ‘F’ (2.3V – 5.5V) eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC12F1612 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC16(L)F161X microcontrollers deliver on-chip features that are unique to the design for embedded control of small motors and general purpose applications in 8 and 14 pin count packages. Features like 10-bit A/D, CCP, 24-bit SMT, Zero Cross Detection offer an excellent solution to variety of applications. The product family also has a CRC and Windowed WDT to support safety critical end equipment in home appliances and other end markets. Additional Features Flash Program Memory with self read/write capability Enhanced Mid-Range Core, Internal 32MHz oscillator 2 x 24-bit Signal Measurement Timer (SMT) Analog Comparators 2 x Capture-Compare-PWM (CCP) 4 x 10-bit Analog-to-Digital Converter (ADC) with voltage reference Complementary Waveform Generator (CWG): Zero Cross Detection (ZCD) Windowed Watchdog Timer (WWDT) CRC: 16-bit with DMA Power-On Reset (POR), Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) Wide Operation Voltage Variant ‘F’ (2.3V – 5.5V) eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V)

PIC16(L)F161X microcontrollers deliver on-chip features that are unique to the design for embedded control of small motors and general purpose applications in 8 and 14 pin count packages. Features like 10-bit A/D, CCP, 24-bit SMT, Zero Cross Detection offer an excellent solution to variety of applications. The product family also has a CRC and Windowed WDT to support safety critical end equipment in home appliances and other end markets.

Additional Features

    • Flash Program Memory with self read/write capability
    • Enhanced Mid-Range Core, Internal 32MHz oscillator
    • 2 x 24-bit Signal Measurement Timer (SMT)
    • Analog Comparators
    • 2 x Capture-Compare-PWM (CCP)
    • 4 x 10-bit Analog-to-Digital Converter (ADC) with voltage reference
    • Complementary Waveform Generator (CWG):
    • Zero Cross Detection (ZCD)
    • Windowed Watchdog Timer (WWDT)
    • CRC: 16-bit with DMA
    • Power-On Reset (POR), Brown-Out Reset (BOR)
    • In Circuit Serial Programming (ICSP)
    • Wide Operation Voltage Variant ‘F’ (2.3V – 5.5V)
    • eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC12F1612
Bits 8 Bit; 16 Bit
Number 4
RAM 0.2560 KB
ROM 3.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-CG7558AA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
4 suppliers
Embedded - Microcontrollers - ADUC842BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers