8-Bit 3.5K Flash Microcontroller SOIC8
8-Bit 3.5K Flash Microcontroller SOIC8
8-Bit 3.5K Flash Microcontroller SOIC8
Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: PIC® 12F
Package: Tube
Product Status: Active
Core Processor: PIC
Core Size: 8-Bit
Speed: 32MHz
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-SOIC
IC MCU 8BIT 3.5KB FLASH 8SOIC Product overview: PIC12F1612-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F1612-I/SN can be used for catalog matching and distributor lookup.
IC MCU 8BIT 3.5KB FLASH 8SOIC
8-bit Microcontrollers - MCU 3.5KB Flash,256 RAM 32MHz Int. Osc
IC MCU 8BIT 3.5KB FLASH 8SOIC
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-SOIC
IC MCU 8BIT 3.5KB FLASH 8SOIC
MICROCONTROLLER MCU, PIC12, 32MHZ, SOIC-8; Product Range:PIC12 Microcontrollers; CPU Speed:32MHz; Program Memory Size:3.5KB; RAM Memory Size:256Byte; No. of Pins:8Pins; MCU Case Style:SOIC; No. of I/O s:6I/O s; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 8243081P | 8243081 | PIC12F1612-I/SN-ND | 685-PIC12F1612-I/SN | PIC12F1612-I/SN | PIC12F1612-I/SN | PIC12F1612-I/SN | PIC12F1612-I/SN | PIC12F1612-I/SN | 17X9221 | |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) Embedded Microcontrollers | Microcontrollers | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, Pic12, 32Mhz, Soic-8; Product Range Microchip |
| Data Bus | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Package Type | SOIC; Other; SOIC | SOIC; Other; Soic | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; Tube | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; SOIC | |||
| Pin Count | 8 | 8 | 8 | 8 | |||||||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||||
| Bits | Other; A/D 4x10b |