Microchip Technology, Inc. Microcontrollers PIC12F1572T-I/SN

Description
Microchip, MCU08, PIC12F1572T-I/SN
Request a Quote Datasheet
Description
Microchip, MCU08, PIC12F1572T-I/SN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 1995386 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1995386
Microcontrollers 1995386
Microchip, MCU08, PIC12F1572T-I/SN

Microchip, MCU08, PIC12F1572T-I/SN

Supplier's Site
Microcontrollers - 1995385 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1995385
Microcontrollers 1995385
Microchip, MCU08, PIC12F1572T-I/SN

Microchip, MCU08, PIC12F1572T-I/SN

Supplier's Site
Microcontrollers - 1995386P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1995386P
Microcontrollers 1995386P
Microchip, MCU08, PIC12F1572T-I/SN

Microchip, MCU08, PIC12F1572T-I/SN

Supplier's Site
Microcontrollers - PIC12F1572T-I/SNCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F1572T-I/SNCT-ND
Microcontrollers PIC12F1572T-I/SNCT-ND
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-SOIC

Buy Now Datasheet
Microcontrollers - PIC12F1572T-I/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F1572T-I/SNDKR-ND
Microcontrollers PIC12F1572T-I/SNDKR-ND
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-SOIC

Buy Now Datasheet
Microcontrollers - PIC12F1572T-I/SNTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F1572T-I/SNTR-ND
Microcontrollers PIC12F1572T-I/SNTR-ND
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264446-PIC12F1572T-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264446-PIC12F1572T-I/SN
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264446-PIC12F1572T-I/SN
Win Source Part Number: 1264446-PIC12F1572T- I/SN Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® 12F Core Processor: PIC Speed: 32MHz Package: Tape & Reel Standard Package: 3,300 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: LINbus, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 6 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 4x10b; D/A 1x5b Oscillator Type: Internal Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.3V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: PIC12F1572T-I/SNTR,P IC12F1572T-I/SNCT,PI C12F1572T-I/SN,PIC12 F1572T-I/SNDKR Base Product Number: PIC12F1572

Win Source Part Number: 1264446-PIC12F1572T-I/SN
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 12F
Core Processor: PIC
Speed: 32MHz
Package: Tape & Reel
Standard Package: 3,300
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: LINbus, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 6
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 4x10b; D/A 1x5b
Oscillator Type: Internal
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.3V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC12F1572T-I/SNTR,PIC12F1572T-I/SNCT,PIC12F1572T-I/SN,PIC12F1572T-I/SNDKR
Base Product Number: PIC12F1572

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC12F1572T-I/SN
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC12F1572T-I/SN
IC MCU 8BIT 3.5KB FLASH 8SOIC Product overview: PIC12F1572T-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F1572T-I/SN can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 8SOIC Product overview: PIC12F1572T-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F1572T-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC12F1572T-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12F1572T-I/SN
Microcontrollers PIC12F1572T-I/SN
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-SOIC

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC12F1572T-I/SN
Embedded - Microcontrollers PIC12F1572T-I/SN
IC MCU 8BIT 3.5KB FLASH 8SOIC

IC MCU 8BIT 3.5KB FLASH 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12F1572T-I/SN
8-bit Microcontrollers - MCU PIC12F1572T-I/SN
8-bit Microcontrollers - MCU 16-bit PWM 256 RAM 3.5KB Comparator

8-bit Microcontrollers - MCU 16-bit PWM 256 RAM 3.5KB Comparator

Buy Now Datasheet
Microcontrollers - PIC12F1572T-I/SN - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC12F1572T-I/SN
Microcontrollers PIC12F1572T-I/SN
IC MCU 8BIT 3.5KB FLASH 8SOIC

IC MCU 8BIT 3.5KB FLASH 8SOIC

Supplier's Site Datasheet
Mcu, Aec-Q100, 8Bit, Pic12, 32Mhz, Soic8; Product Range Microchip - 44AC2707 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Aec-Q100, 8Bit, Pic12, 32Mhz, Soic8; Product Range Microchip
44AC2707
Mcu, Aec-Q100, 8Bit, Pic12, 32Mhz, Soic8; Product Range Microchip 44AC2707
MCU, AEC-Q100, 8BIT, PIC12, 32MHZ, SOIC8; Product Range:PIC12 Family PIC12LF15xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:3.5KB; RAM Memory Size:256Byte; No. of Pins:8Pins; MCU Case Style:SOIC; No. of RoHS Compliant: Yes

MCU, AEC-Q100, 8BIT, PIC12, 32MHZ, SOIC8; Product Range:PIC12 Family PIC12LF15xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:3.5KB; RAM Memory Size:256Byte; No. of Pins:8Pins; MCU Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12F1572T-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12F1572T-I/SN
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12F1572T-I/SN
IC MCU 8BIT 3.5KB FLASH 8SOIC

IC MCU 8BIT 3.5KB FLASH 8SOIC

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1995386 1995386P PIC12F1572T-I/SNCT-ND 1264446-PIC12F1572T-I/SN 685-PIC12F1572T-I/SN PIC12F1572T-I/SN PIC12F1572T-I/SN PIC12F1572T-I/SN PIC12F1572T-I/SN 44AC2707 PIC12F1572T-I/SN
Product Name Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Mcu, Aec-Q100, 8Bit, Pic12, 32Mhz, Soic8; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
ROM Type Flash Flash Flash; FLASH Flash; Flash Flash; FLASH Flash; FLASH
Package Type SOIC; Other; Soic SOIC; Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC Other; Tape & Reel (TR) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC; Other; SOIC Other; 8-SOIC (0.154\", 3.90mm Width)
Pin Count 8 8 8 8
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F32RSPRG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Embedded - Embedded - Microcontrollers - ADUC836BCPZ - 911042-ADUC836BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Embedded Microcontroller MCU - 879-BCM43143KMLG - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, I2S, SPI, UART
Package Type Other; Tray
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details