Microchip Technology, Inc. Microcontrollers PIC12F1572T-I/MS

Description
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-MSOP
Request a Quote Datasheet
Description
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC12F1572T-I/MSCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F1572T-I/MSCT-ND
Microcontrollers PIC12F1572T-I/MSCT-ND
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-MSOP

PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-MSOP

Buy Now Datasheet
Microcontrollers - PIC12F1572T-I/MSTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F1572T-I/MSTR-ND
Microcontrollers PIC12F1572T-I/MSTR-ND
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-MSOP

PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-MSOP

Buy Now Datasheet
Microcontrollers - PIC12F1572T-I/MSDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F1572T-I/MSDKR-ND
Microcontrollers PIC12F1572T-I/MSDKR-ND
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-MSOP

PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-MSOP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC12F1572T-I/MS
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC12F1572T-I/MS
IC MCU 8BIT 3.5KB FLASH 8MSOP Product overview: PIC12F1572T-I/MS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F1572T-I/MS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 8MSOP Product overview: PIC12F1572T-I/MS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F1572T-I/MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264447-PIC12F1572T-I/MS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264447-PIC12F1572T-I/MS
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264447-PIC12F1572T-I/MS
Win Source Part Number: 1264447-PIC12F1572T- I/MS Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® 12F Core Processor: PIC Speed: 32MHz Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: LINbus, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 6 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 4x10b; D/A 1x5b Oscillator Type: Internal Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.3V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: PIC12F1572T-I/MS,PIC 12F1572T-I/MSTR,PIC1 2F1572T-I/MSDKR,PIC1 2F1572T-I/MSCT Base Product Number: PIC12F1572

Win Source Part Number: 1264447-PIC12F1572T-I/MS
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 12F
Core Processor: PIC
Speed: 32MHz
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: LINbus, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 6
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 4x10b; D/A 1x5b
Oscillator Type: Internal
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.3V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC12F1572T-I/MS,PIC12F1572T-I/MSTR,PIC12F1572T-I/MSDKR,PIC12F1572T-I/MSCT
Base Product Number: PIC12F1572

Buy Now Datasheet
Microcontrollers - PIC12F1572T-I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12F1572T-I/MS
Microcontrollers PIC12F1572T-I/MS
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-MSOP

PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-MSOP

Buy Now Datasheet
Embedded - Microcontrollers - PIC12F1572T-I/MS - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC12F1572T-I/MS
Embedded - Microcontrollers PIC12F1572T-I/MS
IC MCU 8BIT 3.5KB FLASH 8MSOP

IC MCU 8BIT 3.5KB FLASH 8MSOP

Supplier's Site Datasheet
Microcontrollers - PIC12F1572T-I/MS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC12F1572T-I/MS
Microcontrollers PIC12F1572T-I/MS
IC MCU 8BIT 3.5KB FLASH 8MSOP

IC MCU 8BIT 3.5KB FLASH 8MSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12F1572T-I/MS
8-bit Microcontrollers - MCU PIC12F1572T-I/MS
8-bit Microcontrollers - MCU 16-bit PWM 256 RAM 3.5KB Comparator

8-bit Microcontrollers - MCU 16-bit PWM 256 RAM 3.5KB Comparator

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12F1572T-I/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12F1572T-I/MS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12F1572T-I/MS
IC MCU 8BIT 3.5KB FLASH 8MSOP

IC MCU 8BIT 3.5KB FLASH 8MSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC12F1572T-I/MSCT-ND 685-PIC12F1572T-I/MS 1264447-PIC12F1572T-I/MS PIC12F1572T-I/MS PIC12F1572T-I/MS PIC12F1572T-I/MS PIC12F1572T-I/MS PIC12F1572T-I/MS
Product Name Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 4x10b; D/A 1x5b
RAM 0.2560 KB 0.2560 KB 3.5 KB 0.2560 KB 0.2560 KB 256 KB
ROM 3.5 KB 3.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7281AMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7027BSTZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers