Microchip Technology, Inc. Microcontrollers PIC12F1572T-I/MF

Description
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-DFN (3x3)
Request a Quote Datasheet
Description
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC12F1572T-I/MFTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F1572T-I/MFTR-ND
Microcontrollers PIC12F1572T-I/MFTR-ND
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-DFN (3x3)

PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-DFN (3x3)

Buy Now Datasheet
Microcontrollers - PIC12F1572T-I/MFCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F1572T-I/MFCT-ND
Microcontrollers PIC12F1572T-I/MFCT-ND
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-DFN (3x3)

PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-DFN (3x3)

Buy Now Datasheet
Microcontrollers - PIC12F1572T-I/MFDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F1572T-I/MFDKR-ND
Microcontrollers PIC12F1572T-I/MFDKR-ND
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-DFN (3x3)

PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-DFN (3x3)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC12F1572T-I/MF
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC12F1572T-I/MF
IC MCU 8BIT 3.5KB FLASH 8DFN Product overview: PIC12F1572T-I/MF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F1572T-I/MF can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 8DFN Product overview: PIC12F1572T-I/MF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F1572T-I/MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC12F1572T-I/MF - 061673-PIC12F1572T-I/MF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12F1572T-I/MF
061673-PIC12F1572T-I/MF
Embedded - Embedded - Microcontrollers - PIC12F1572T-I/MF 061673-PIC12F1572T-I/MF
Manufacturer: Microchip Technology Win Source Part Number: 061673-PIC12F1572T-I /MF Packaging: Reel - TR Core Processor: PIC Number of I/O: 6 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH Data Converters: A/D 4x10b, D/A 1x5b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (3x3) Speed(Frequency): 32MHz Supply Voltage - Operating: 2.3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 061673-PIC12F1572T-I/MF
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 6
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
Data Converters: A/D 4x10b, D/A 1x5b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DFN (3x3)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 2.3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12F1572T-I/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12F1572T-I/MF
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12F1572T-I/MF
IC MCU 8BIT 3.5KB FLASH 8DFN

IC MCU 8BIT 3.5KB FLASH 8DFN

Supplier's Site
Embedded - Microcontrollers - PIC12F1572T-I/MF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC12F1572T-I/MF
Embedded - Microcontrollers PIC12F1572T-I/MF
IC MCU 8BIT 3.5KB FLASH 8DFN

IC MCU 8BIT 3.5KB FLASH 8DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12F1572T-I/MF
8-bit Microcontrollers - MCU PIC12F1572T-I/MF
8-bit Microcontrollers - MCU 16-bit PWM 256 RAM 3.5KB Comparator

8-bit Microcontrollers - MCU 16-bit PWM 256 RAM 3.5KB Comparator

Buy Now Datasheet
Microcontrollers - PIC12F1572T-I/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12F1572T-I/MF
Microcontrollers PIC12F1572T-I/MF
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-DFN (3x3)

PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC12F1572T-I/MFTR-ND 685-PIC12F1572T-I/MF 061673-PIC12F1572T-I/MF PIC12F1572T-I/MF PIC12F1572T-I/MF PIC12F1572T-I/MF PIC12F1572T-I/MF
Product Name Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC12F1572T-I/MF Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 4x10b; D/A 1x5b
RAM 0.2560 KB 0.2560 KB 3.5 KB 256 KB 0.2560 KB
ROM 3.5 KB 3.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 7GA8303-45H0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Embedded - Microcontrollers - ADUC845BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-COP8SAA720M9B - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.0640 KB
Package Type Other; Tube/Rail
View Details
2 suppliers