Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 981147-PIC12F1572T-E
Mounting: SMD (SMT)
Categories: Embedded - Microcontrollers
Case / Package: MSOP
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
8-bit PIC MCU, 3.5 KB, 256 Bytes, 32 MHz, 1.8 to 5.5V, MSOP-8, RoHS Product overview: PIC12F1572T-E/MS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.5 KB, 32 MHz, 5.5V, MSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 3.5 KB, 32 MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F1572T-E/MS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 981147-PIC12F1572T-E/MS | 685-PIC12F1572T-E/MS |
| Product Name | Embedded - Embedded - Microcontrollers - PIC12F1572T-E/MS | 8-bit 3.5 KB 32 MHz 5.5V Embedded Microcontroller MCU |
| Data Bus | 8 Bit | 8 Bit |