Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC12F1572-I/SN PIC12F1572-I/SN

Description
Manufacturer: Microchip Technology Win Source Part Number: 1088153-PIC12F1572-I /SN Packaging: Tube/Rail Core Processor: PIC Number of I/O: 6 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH Data Converters: A/D 4x10b, D/A 1x5b Family Name: PIC12F1572 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Speed(Frequency): 32MHz Supply Voltage - Operating: 2.3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): PIC12F1572-I/RF; PIC12F1572-I/MF; PIC12F1572-I/P; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1088153-PIC12F1572-I /SN Packaging: Tube/Rail Core Processor: PIC Number of I/O: 6 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH Data Converters: A/D 4x10b, D/A 1x5b Family Name: PIC12F1572 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Speed(Frequency): 32MHz Supply Voltage - Operating: 2.3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): PIC12F1572-I/RF; PIC12F1572-I/MF; PIC12F1572-I/P; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC12F1572-I/SN - 1088153-PIC12F1572-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12F1572-I/SN
1088153-PIC12F1572-I/SN
Embedded - Embedded - Microcontrollers - PIC12F1572-I/SN 1088153-PIC12F1572-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 1088153-PIC12F1572-I /SN Packaging: Tube/Rail Core Processor: PIC Number of I/O: 6 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH Data Converters: A/D 4x10b, D/A 1x5b Family Name: PIC12F1572 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Speed(Frequency): 32MHz Supply Voltage - Operating: 2.3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): PIC12F1572-I/RF; PIC12F1572-I/MF; PIC12F1572-I/P; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1088153-PIC12F1572-I/SN
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 6
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
Data Converters: A/D 4x10b, D/A 1x5b
Family Name: PIC12F1572
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Speed(Frequency): 32MHz
Supply Voltage - Operating: 2.3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): PIC12F1572-I/RF; PIC12F1572-I/MF; PIC12F1572-I/P;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - PIC12F1572-I/SN-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F1572-I/SN-ND
Microcontrollers PIC12F1572-I/SN-ND
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-SOIC

Buy Now Datasheet
Microcontrollers - 8073832 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8073832
Microcontrollers 8073832
8-Bit MCU 3.5KB Flash 16-Bit PWM SOIC8

8-Bit MCU 3.5KB Flash 16-Bit PWM SOIC8

Supplier's Site
Microcontrollers - 1652001 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1652001
Microcontrollers 1652001
8-Bit MCU 3.5KB Flash 16-Bit PWM SOIC8

8-Bit MCU 3.5KB Flash 16-Bit PWM SOIC8

Supplier's Site
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC12F1572-I/SN
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC12F1572-I/SN
IC MCU 8BIT 3.5KB FLASH 8SOIC Product overview: PIC12F1572-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F1572-I/SN can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 8SOIC Product overview: PIC12F1572-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F1572-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - PIC12F1572-I/SN - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
PIC12F1572-I/SN
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) PIC12F1572-I/SN
3.5KB 2.3V~5.5V PIC 32MHz 6 SOIC-8 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

3.5KB 2.3V~5.5V PIC 32MHz 6 SOIC-8 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12F1572-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12F1572-I/SN
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12F1572-I/SN
IC MCU 8BIT 3.5KB FLASH 8SOIC

IC MCU 8BIT 3.5KB FLASH 8SOIC

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic12, 32Mhz, Soic-8; Product Range Microchip - 17X9212 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic12, 32Mhz, Soic-8; Product Range Microchip
17X9212
Microcontroller Mcu, 8 Bit, Pic12, 32Mhz, Soic-8; Product Range Microchip 17X9212
MICROCONTROLLER MCU, 8 BIT, PIC12, 32MHZ, SOIC-8; Product Range:PIC12 Family PIC12LF15xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:3.5KB; RAM Memory Size:256Byte; No. of Pins:8Pins; MCU Case Style:SOIC RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC12, 32MHZ, SOIC-8; Product Range:PIC12 Family PIC12LF15xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:3.5KB; RAM Memory Size:256Byte; No. of Pins:8Pins; MCU Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet
Mcu, 8Bit, Pic12, 32Mhz, Soic-8; Product Range Microchip - 37X7029 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic12, 32Mhz, Soic-8; Product Range Microchip
37X7029
Mcu, 8Bit, Pic12, 32Mhz, Soic-8; Product Range Microchip 37X7029
MCU, 8BIT, PIC12, 32MHZ, SOIC-8; Product Range:PIC12 Family PIC12LF15xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:3.5KB; RAM Memory Size:256Byte; No. of Pins:8Pins; MCU Case Style:SOIC; No. of I/O s:6I/O s; RoHS Compliant: Yes

MCU, 8BIT, PIC12, 32MHZ, SOIC-8; Product Range:PIC12 Family PIC12LF15xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:3.5KB; RAM Memory Size:256Byte; No. of Pins:8Pins; MCU Case Style:SOIC; No. of I/O s:6I/O s; RoHS Compliant: Yes

Supplier's Site
Microcontrollers - PIC12F1572-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12F1572-I/SN
Microcontrollers PIC12F1572-I/SN
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-SOIC

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC12F1572-I/SN
Embedded - Microcontrollers PIC12F1572-I/SN
IC MCU 8BIT 3.5KB FLASH 8SOIC

IC MCU 8BIT 3.5KB FLASH 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12F1572-I/SN
8-bit Microcontrollers - MCU PIC12F1572-I/SN
8-bit Microcontrollers - MCU 16-bit PWM 256 RAM 3.5KB Comparator

8-bit Microcontrollers - MCU 16-bit PWM 256 RAM 3.5KB Comparator

Buy Now Datasheet
Microcontrollers - PIC12F1572-I/SN - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC12F1572-I/SN
Microcontrollers PIC12F1572-I/SN
IC MCU 8BIT 3.5KB FLASH 8SOIC

IC MCU 8BIT 3.5KB FLASH 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1088153-PIC12F1572-I/SN PIC12F1572-I/SN-ND 8073832 685-PIC12F1572-I/SN PIC12F1572-I/SN PIC12F1572-I/SN 17X9212 37X7029 PIC12F1572-I/SN PIC12F1572-I/SN PIC12F1572-I/SN PIC12F1572-I/SN
Product Name Embedded - Embedded - Microcontrollers - PIC12F1572-I/SN Microcontrollers Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic12, 32Mhz, Soic-8; Product Range Microchip Mcu, 8Bit, Pic12, 32Mhz, Soic-8; Product Range Microchip Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Active Active
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 3.5 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB 0.2560 KB 0.2560 KB 0.2560 KB
ROM Type Flash; FLASH Flash Flash; Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Microcontrollers - 296-AM2432BKEGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers