PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-PDIP
IC MCU 8BIT 3.5KB FLASH 8DIP Product overview: PIC12F1572-E/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F1572-E/P can be used for catalog matching and distributor lookup.
IC MCU 8BIT 3.5KB FLASH 8DIP
IC MCU 8BIT 3.5KB FLASH 8DIP
8-bit Microcontrollers - MCU 16-bit PWM 256 RAM 3.5KB Comparator
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-PDIP
IC MCU 8BIT 3.5KB FLASH 8DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC12F1572-E/P-ND | 685-PIC12F1572-E/P | PIC12F1572-E/P | PIC12F1572-E/P | PIC12F1572-E/P | PIC12F1572-E/P | PIC12F1572-E/P |
| Product Name | Microcontrollers | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 4x10b; D/A 1x5b | ||||||
| RAM | 0.2560 KB | 0.2560 KB | 256 KB | 0.2560 KB | 0.2560 KB | ||
| ROM | 3.5 KB | 3.5 KB |