Microchip Technology, Inc. 8-bit 8BIT 1.75KB Embedded Microcontroller MCU PIC12F1571T-I/SN

Description
IC MCU 8BIT 1.75KB FLASH 8SOIC Product overview: PIC12F1571T-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F1571T-I/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 1.75KB FLASH 8SOIC Product overview: PIC12F1571T-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F1571T-I/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-PIC12F1571T-I/SN
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-PIC12F1571T-I/SN
IC MCU 8BIT 1.75KB FLASH 8SOIC Product overview: PIC12F1571T-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F1571T-I/SN can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB FLASH 8SOIC Product overview: PIC12F1571T-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F1571T-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC12F1571T-I/SNCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F1571T-I/SNCT-ND
Microcontrollers PIC12F1571T-I/SNCT-ND
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 1.75KB (1K x 14) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 1.75KB (1K x 14) FLASH 8-SOIC

Buy Now Datasheet
Microcontrollers - PIC12F1571T-I/SNTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F1571T-I/SNTR-ND
Microcontrollers PIC12F1571T-I/SNTR-ND
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 1.75KB (1K x 14) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 1.75KB (1K x 14) FLASH 8-SOIC

Buy Now Datasheet
Microcontrollers - PIC12F1571T-I/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F1571T-I/SNDKR-ND
Microcontrollers PIC12F1571T-I/SNDKR-ND
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 1.75KB (1K x 14) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 1.75KB (1K x 14) FLASH 8-SOIC

Buy Now Datasheet
Microcontrollers - 1995384 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1995384
Microcontrollers 1995384
Microchip, MCU08, PIC12F1571T-I/SN

Microchip, MCU08, PIC12F1571T-I/SN

Supplier's Site
Microcontrollers - 1995383 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1995383
Microcontrollers 1995383
Microchip, MCU08, PIC12F1571T-I/SN

Microchip, MCU08, PIC12F1571T-I/SN

Supplier's Site
Microcontrollers - 1995384P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1995384P
Microcontrollers 1995384P
Microchip, MCU08, PIC12F1571T-I/SN

Microchip, MCU08, PIC12F1571T-I/SN

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC12F1571T-I/SN - 810752-PIC12F1571T-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12F1571T-I/SN
810752-PIC12F1571T-I/SN
Embedded - Embedded - Microcontrollers - PIC12F1571T-I/SN 810752-PIC12F1571T-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 810752-PIC12F1571T-I /SN Packaging: Reel Mounting Style: SMD Core Processor: PIC Speed: 32MHz Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 6 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: FLASH RAM Size: 128 x 8 Data Converters: A/D 4x10b; D/A 1x5b Oscillator Type: Internal Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,300 MSL Level: 1 (Unlimited) Part Number Series: PIC12F1571 Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 810752-PIC12F1571T-I/SN
Packaging: Reel
Mounting Style: SMD
Core Processor: PIC
Speed: 32MHz
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 6
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: FLASH
RAM Size: 128 x 8
Data Converters: A/D 4x10b; D/A 1x5b
Oscillator Type: Internal
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,300
MSL Level: 1 (Unlimited)
Part Number Series: PIC12F1571
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V

Buy Now
Microcontrollers - PIC12F1571T-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12F1571T-I/SN
Microcontrollers PIC12F1571T-I/SN
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 1.75KB (1K x 14) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 1.75KB (1K x 14) FLASH 8-SOIC

Buy Now Datasheet
Mcu, 8Bit, Pic12, 32Mhz, Soic-8; Product Range Microchip - 41AH8577 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic12, 32Mhz, Soic-8; Product Range Microchip
41AH8577
Mcu, 8Bit, Pic12, 32Mhz, Soic-8; Product Range Microchip 41AH8577
MCU, 8BIT, PIC12, 32MHZ, SOIC-8; Product Range:PIC12 Microcontrollers; CPU Speed:32MHz; Program Memory Size:1.75KB; RAM Memory Size:128Byte; No. of Pins:8Pins; MCU Case Style:SOIC; No. of I/O s:6I/O s; Embedded Interface Type:- RoHS Compliant: Yes

MCU, 8BIT, PIC12, 32MHZ, SOIC-8; Product Range:PIC12 Microcontrollers; CPU Speed:32MHz; Program Memory Size:1.75KB; RAM Memory Size:128Byte; No. of Pins:8Pins; MCU Case Style:SOIC; No. of I/O s:6I/O s; Embedded Interface Type:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12F1571T-I/SN
8-bit Microcontrollers - MCU PIC12F1571T-I/SN
8-bit Microcontrollers - MCU 16-bit PWM 128 RAM 1.75KB Comparator

8-bit Microcontrollers - MCU 16-bit PWM 128 RAM 1.75KB Comparator

Buy Now Datasheet
Microcontrollers - PIC12F1571T-I/SN - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC12F1571T-I/SN
Microcontrollers PIC12F1571T-I/SN
IC MCU 8BIT 1.75KB FLASH 8SOIC

IC MCU 8BIT 1.75KB FLASH 8SOIC

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC12F1571T-I/SN
Embedded - Microcontrollers PIC12F1571T-I/SN
IC MCU 8BIT 1.75KB FLASH 8SOIC

IC MCU 8BIT 1.75KB FLASH 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC12F1571T-I/SN PIC12F1571T-I/SNCT-ND 1995384 1995384P 810752-PIC12F1571T-I/SN PIC12F1571T-I/SN 41AH8577 PIC12F1571T-I/SN PIC12F1571T-I/SN PIC12F1571T-I/SN
Product Name 8-bit 8BIT 1.75KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC12F1571T-I/SN Microcontrollers Mcu, 8Bit, Pic12, 32Mhz, Soic-8; Product Range Microchip 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 0.1280 KB 0.1280 KB 1.75 KB 0.1280 KB 0.1280 KB 0.1280 KB
ROM 1.75 KB 1.75 KB
ROM Type Flash; Flash Flash Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7616AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers