Microchip Technology, Inc. 8-bit 8BIT 1.75KB Embedded Microcontroller MCU PIC12F1571-I/SN

Description
IC MCU 8BIT 1.75KB FLASH 8SOIC Product overview: PIC12F1571-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F1571-I/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 1.75KB FLASH 8SOIC Product overview: PIC12F1571-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F1571-I/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-PIC12F1571-I/SN
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-PIC12F1571-I/SN
IC MCU 8BIT 1.75KB FLASH 8SOIC Product overview: PIC12F1571-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F1571-I/SN can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB FLASH 8SOIC Product overview: PIC12F1571-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F1571-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 8143076 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8143076
Microcontrollers 8143076
8-Bit MCU 1.75KB Flash 16-Bit PWM SOIC8

8-Bit MCU 1.75KB Flash 16-Bit PWM SOIC8

Supplier's Site
Microcontrollers - 1652032 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1652032
Microcontrollers 1652032
8-Bit MCU 1.75KB Flash 16-Bit PWM SOIC8

8-Bit MCU 1.75KB Flash 16-Bit PWM SOIC8

Supplier's Site
 - PIC12F1571-I/SN - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, PIC12 CPU, 32MHz, CMOS, PDSO8

RISC Microcontroller, 8-Bit, FLASH, PIC12 CPU, 32MHz, CMOS, PDSO8

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC12F1571-I/SN - 759861-PIC12F1571-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12F1571-I/SN
759861-PIC12F1571-I/SN
Embedded - Embedded - Microcontrollers - PIC12F1571-I/SN 759861-PIC12F1571-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 759861-PIC12F1571-I/ SN Series: PIC 12F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 32MHz Package: 8-SOIC (0.154", 3.90mm Width) Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 6 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: FLASH RAM Size: 128 x 8 Data Converters: A/D 4x10b, D/A 1x5b Oscillator Type: Internal Supply Voltage: 2.3 V ~ 5.5 V Family Name: PIC12F1571 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): PIC12F1571-I/MF; PIC12F1571-I/P; PIC12F1571-I/RF; Introduction Date: October 29, 2013 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 759861-PIC12F1571-I/SN
Series: PIC 12F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 32MHz
Package: 8-SOIC (0.154", 3.90mm Width)
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 6
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: FLASH
RAM Size: 128 x 8
Data Converters: A/D 4x10b, D/A 1x5b
Oscillator Type: Internal
Supply Voltage: 2.3 V ~ 5.5 V
Family Name: PIC12F1571
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): PIC12F1571-I/MF; PIC12F1571-I/P; PIC12F1571-I/RF;
Introduction Date: October 29, 2013
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC12F1571-I/SN-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F1571-I/SN-ND
Microcontrollers PIC12F1571-I/SN-ND
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 1.75KB (1K x 14) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 1.75KB (1K x 14) FLASH 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12F1571-I/SN
8-bit Microcontrollers - MCU PIC12F1571-I/SN
8-bit Microcontrollers - MCU 16-bit PWM 128 RAM 1.75KB Comparator

8-bit Microcontrollers - MCU 16-bit PWM 128 RAM 1.75KB Comparator

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC12F1571-I/SN
Embedded - Microcontrollers PIC12F1571-I/SN
IC MCU 8BIT 1.75KB FLASH 8SOIC

IC MCU 8BIT 1.75KB FLASH 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12F1571-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12F1571-I/SN
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12F1571-I/SN
IC MCU 8BIT 1.75KB FLASH 8SOIC

IC MCU 8BIT 1.75KB FLASH 8SOIC

Supplier's Site
Microcontrollers - PIC12F1571-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12F1571-I/SN
Microcontrollers PIC12F1571-I/SN
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 1.75KB (1K x 14) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 1.75KB (1K x 14) FLASH 8-SOIC

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic12, 32Mhz, Soic-8; Product Range Microchip - 17X9201 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic12, 32Mhz, Soic-8; Product Range Microchip
17X9201
Microcontroller Mcu, 8 Bit, Pic12, 32Mhz, Soic-8; Product Range Microchip 17X9201
MICROCONTROLLER MCU, 8 BIT, PIC12, 32MHZ, SOIC-8; Product Range:PIC12 Family PIC12LF15xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:1.75KB; RAM Memory Size:128Byte; No. of Pins:8Pins; MCU Case Style:SOIC RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC12, 32MHZ, SOIC-8; Product Range:PIC12 Family PIC12LF15xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:1.75KB; RAM Memory Size:128Byte; No. of Pins:8Pins; MCU Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC12F1571-I/SN - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC12F1571-I/SN
Microcontrollers PIC12F1571-I/SN
IC MCU 8BIT 1.75KB FLASH 8SOIC

IC MCU 8BIT 1.75KB FLASH 8SOIC

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - PIC12F1571-I/SN - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
PIC12F1571-I/SN
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) PIC12F1571-I/SN
2.3V~5.5V PIC 128Byte 32MHz FLASH 6 SOIC-8 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

2.3V~5.5V PIC 128Byte 32MHz FLASH 6 SOIC-8 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Rochester Electronics Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC12F1571-I/SN 8143076 PIC12F1571-I/SN 759861-PIC12F1571-I/SN PIC12F1571-I/SN-ND PIC12F1571-I/SN PIC12F1571-I/SN PIC12F1571-I/SN PIC12F1571-I/SN 17X9201 PIC12F1571-I/SN PIC12F1571-I/SN
Product Name 8-bit 8BIT 1.75KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC12F1571-I/SN Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic12, 32Mhz, Soic-8; Product Range Microchip Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
Data Bus 8 Bit 8 Bit; 8bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 0.1280 KB 1.75 KB 0.1280 KB 128 KB 0.1280 KB 0.1280 KB 0.1280 KB 0.1280 KB
ROM 1.75 KB 1.75 KB
ROM Type Flash; Flash Flash Flash; FLASH Flash Flash; FLASH Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZD80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C165LF3VHAFXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
6 suppliers