8-Bit MCU 1.75KB Flash 16-Bit PWM PDIP8
8-Bit MCU 1.75KB Flash 16-Bit PWM PDIP8
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 1.75KB (1K x 14) FLASH 8-PDIP
8-bit Microcontrollers - MCU 16-bit PWM 128 RAM 1.75KB Comparator
IC MCU 8BIT 1.75KB FLASH 8DIP
IC MCU 8BIT 1.75KB FLASH 8DIP
PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 1.75KB (1K x 14) FLASH 8-PDIP
MICROCONTROLLER MCU, 8 BIT, PIC12, 32MHZ, DIP-8; Product Range:PIC12 Microcontrollers; CPU Speed:32MHz; Program Memory Size:1.75KB; RAM Memory Size:128Byte; No. of Pins:8Pins; MCU Case Style:DIP; No. of I/O s:6I/O s RoHS Compliant: Yes
IC MCU 8BIT 1.75KB FLASH 8DIP
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 8143067 | PIC12F1571-I/P-ND | PIC12F1571-I/P | PIC12F1571-I/P | PIC12F1571-I/P | PIC12F1571-I/P | 27X9350 | PIC12F1571-I/P |
| Product Name | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic12, 32Mhz, Dip-8; Product Range Microchip | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Package Type | CDIP; PDIP; Other; Pdip | CDIP; Other; "8-DIP (0.300"", 7.62mm)" | CDIP; Other; 8-DIP (0.300", 7.62mm) | CDIP; Other; 8-DIP (0.300\", 7.62mm) | CDIP; Other; 8-DIP (0.300\", 7.62mm) | CDIP; Other; DIP | ||
| Pin Count | 8 | 8 | ||||||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 4x10b; D/A 1x5b |