Microchip Technology, Inc. 8-bit 8BIT 1.75KB Embedded Microcontroller MCU PIC12F1501T-I/MS

Description
IC MCU 8BIT 1.75KB FLASH 8MSOP Product overview: PIC12F1501T-I/MS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F1501T-I/MS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 1.75KB FLASH 8MSOP Product overview: PIC12F1501T-I/MS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F1501T-I/MS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-PIC12F1501T-I/MS
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-PIC12F1501T-I/MS
IC MCU 8BIT 1.75KB FLASH 8MSOP Product overview: PIC12F1501T-I/MS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F1501T-I/MS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB FLASH 8MSOP Product overview: PIC12F1501T-I/MS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F1501T-I/MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC12F1501T-I/MS - 061672-PIC12F1501T-I/MS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12F1501T-I/MS
061672-PIC12F1501T-I/MS
Embedded - Embedded - Microcontrollers - PIC12F1501T-I/MS 061672-PIC12F1501T-I/MS
Manufacturer: Microchip Technology Win Source Part Number: 061672-PIC12F1501T-I /MS Packaging: Reel - TR Core Processor: PIC Number of I/O: 5 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: FLASH Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Speed(Frequency): 20MHz Supply Voltage - Operating: 2.3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 64 x 8 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 061672-PIC12F1501T-I/MS
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 5
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 64 x 8
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - PIC12F1501T-I/MSTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F1501T-I/MSTR-ND
Microcontrollers PIC12F1501T-I/MSTR-ND
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-MSOP

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-MSOP

Buy Now Datasheet
Microcontrollers - PIC12F1501T-I/MSDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F1501T-I/MSDKR-ND
Microcontrollers PIC12F1501T-I/MSDKR-ND
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-MSOP

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-MSOP

Buy Now Datasheet
Microcontrollers - PIC12F1501T-I/MSCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F1501T-I/MSCT-ND
Microcontrollers PIC12F1501T-I/MSCT-ND
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-MSOP

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-MSOP

Buy Now Datasheet
Embedded - Microcontrollers - PIC12F1501T-I/MS - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC12F1501T-I/MS
Embedded - Microcontrollers PIC12F1501T-I/MS
IC MCU 8BIT 1.75KB FLASH 8MSOP

IC MCU 8BIT 1.75KB FLASH 8MSOP

Supplier's Site Datasheet
Microcontrollers - PIC12F1501T-I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12F1501T-I/MS
Microcontrollers PIC12F1501T-I/MS
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-MSOP

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12F1501T-I/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12F1501T-I/MS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12F1501T-I/MS
IC MCU 8BIT 1.75KB FLASH 8MSOP

IC MCU 8BIT 1.75KB FLASH 8MSOP

Supplier's Site
Microcontrollers - PIC12F1501T-I/MS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC12F1501T-I/MS
Microcontrollers PIC12F1501T-I/MS
IC MCU 8BIT 1.75KB FLASH 8MSOP

IC MCU 8BIT 1.75KB FLASH 8MSOP

Supplier's Site Datasheet
IC MCU 8BIT 1.75KB FLASH 8MSOP - 536-PIC12F1501T-I/MS - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 1.75KB FLASH 8MSOP
536-PIC12F1501T-I/MS
IC MCU 8BIT 1.75KB FLASH 8MSOP 536-PIC12F1501T-I/MS
IC MCU 8BIT 1.75KB FLASH 8MSOP

IC MCU 8BIT 1.75KB FLASH 8MSOP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12F1501T-I/MS
8-bit Microcontrollers - MCU PIC12F1501T-I/MS
8-bit Microcontrollers - MCU 1.75KB FL 64BR 6 I/O CLC NCO 10-bit ADC

8-bit Microcontrollers - MCU 1.75KB FL 64BR 6 I/O CLC NCO 10-bit ADC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC12F1501T-I/MS 061672-PIC12F1501T-I/MS PIC12F1501T-I/MSTR-ND PIC12F1501T-I/MS PIC12F1501T-I/MS PIC12F1501T-I/MS PIC12F1501T-I/MS 536-PIC12F1501T-I/MS PIC12F1501T-I/MS
Product Name 8-bit 8BIT 1.75KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC12F1501T-I/MS Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers IC MCU 8BIT 1.75KB FLASH 8MSOP 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
Clock Speed 16 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.0640 KB 1.75 KB 0.0640 KB 0.0640 KB 64 KB 0.0640 KB 0.0640 KB
ROM Type EEPROM; EEPROM Flash; FLASH Flash Flash; FLASH Flash; FLASH Flash
Supply Voltage 2.3 to 5.5 volts 2.3 to 5.5 volts 2.3 to 5.5 volts 5.5 volts 2.3 to 5.5 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products