Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC12F1501-I/SN PIC12F1501-I/SN

Description
Manufacturer: Microchip Technology Win Source Part Number: 092190-PIC12F1501-I/ SN Packaging: Tube/Rail Core Processor: PIC Number of I/O: 5 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: FLASH Data Converters: A/D 4x10b Family Name: PIC12F1501 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Speed(Frequency): 20MHz Supply Voltage - Operating: 2.3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 64 x 8 Alternative Parts (Cross-Reference): PIC12F1501-I/P; PIC12F1501-I/MS; PIC12F1501T-I/SN; PIC12F1501-E/SN; ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Computers & Computer Peripherals, Automotive
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 092190-PIC12F1501-I/ SN Packaging: Tube/Rail Core Processor: PIC Number of I/O: 5 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: FLASH Data Converters: A/D 4x10b Family Name: PIC12F1501 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Speed(Frequency): 20MHz Supply Voltage - Operating: 2.3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 64 x 8 Alternative Parts (Cross-Reference): PIC12F1501-I/P; PIC12F1501-I/MS; PIC12F1501T-I/SN; PIC12F1501-E/SN; ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Computers & Computer Peripherals, Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC12F1501-I/SN - 092190-PIC12F1501-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12F1501-I/SN
092190-PIC12F1501-I/SN
Embedded - Embedded - Microcontrollers - PIC12F1501-I/SN 092190-PIC12F1501-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 092190-PIC12F1501-I/ SN Packaging: Tube/Rail Core Processor: PIC Number of I/O: 5 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: FLASH Data Converters: A/D 4x10b Family Name: PIC12F1501 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Speed(Frequency): 20MHz Supply Voltage - Operating: 2.3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 64 x 8 Alternative Parts (Cross-Reference): PIC12F1501-I/P; PIC12F1501-I/MS; PIC12F1501T-I/SN; PIC12F1501-E/SN; ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Computers & Computer Peripherals, Automotive

Manufacturer: Microchip Technology
Win Source Part Number: 092190-PIC12F1501-I/SN
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 5
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Family Name: PIC12F1501
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 64 x 8
Alternative Parts (Cross-Reference): PIC12F1501-I/P; PIC12F1501-I/MS; PIC12F1501T-I/SN; PIC12F1501-E/SN;
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Computers & Computer Peripherals, Automotive

Buy Now Datasheet
Microcontrollers - 7617438P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7617438P
Microcontrollers 7617438P
MCU,PIC12F1501,20MHz ,1.75K Flash,SOIC8

MCU,PIC12F1501,20MHz,1.75K Flash,SOIC8

Supplier's Site
Microcontrollers - 7617438 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7617438
Microcontrollers 7617438
MCU,PIC12F1501,20MHz ,1.75K Flash,SOIC8

MCU,PIC12F1501,20MHz,1.75K Flash,SOIC8

Supplier's Site
Microcontrollers - 1459000 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1459000
Microcontrollers 1459000
MCU,PIC12F1501,20MHz ,1.75K Flash,SOIC8

MCU,PIC12F1501,20MHz,1.75K Flash,SOIC8

Supplier's Site
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-PIC12F1501-I/SN
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-PIC12F1501-I/SN
IC MCU 8BIT 1.75KB FLASH 8SOIC Product overview: PIC12F1501-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F1501-I/SN can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB FLASH 8SOIC Product overview: PIC12F1501-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F1501-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC12F1501-I/SN-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F1501-I/SN-ND
Microcontrollers PIC12F1501-I/SN-ND
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC12F1501-I/SN
Embedded - Microcontrollers PIC12F1501-I/SN
IC MCU 8BIT 1.75KB FLASH 8SOIC

IC MCU 8BIT 1.75KB FLASH 8SOIC

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Soic-8; Product Range Microchip - 66T9113 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Soic-8; Product Range Microchip
66T9113
Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Soic-8; Product Range Microchip 66T9113
MICROCONTROLLER MCU, 8 BIT, PIC12, 20MHZ, SOIC-8; Product Range:PIC12 Family PIC12LF15xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:SOIC RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC12, 20MHZ, SOIC-8; Product Range:PIC12 Family PIC12LF15xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC12F1501-I/SN - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC12F1501-I/SN
Microcontrollers PIC12F1501-I/SN
IC MCU 8BIT 1.75KB FLASH 8SOIC

IC MCU 8BIT 1.75KB FLASH 8SOIC

Supplier's Site Datasheet
Microcontrollers - PIC12F1501-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12F1501-I/SN
Microcontrollers PIC12F1501-I/SN
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12F1501-I/SN
8-bit Microcontrollers - MCU PIC12F1501-I/SN
8-bit Microcontrollers - MCU 1.75KB FL 64BR 6 I/O CLC NCO 10-bit ADC

8-bit Microcontrollers - MCU 1.75KB FL 64BR 6 I/O CLC NCO 10-bit ADC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12F1501-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12F1501-I/SN
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12F1501-I/SN
IC MCU 8BIT 1.75KB FLASH 8SOIC

IC MCU 8BIT 1.75KB FLASH 8SOIC

Supplier's Site
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - PIC12F1501-I/SN - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
PIC12F1501-I/SN
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) PIC12F1501-I/SN
2.3V~5.5V PIC 64Byte 20MHz FLASH 5 SOIC-8 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

2.3V~5.5V PIC 64Byte 20MHz FLASH 5 SOIC-8 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 092190-PIC12F1501-I/SN 7617438P 7617438 685-PIC12F1501-I/SN PIC12F1501-I/SN-ND PIC12F1501-I/SN 66T9113 PIC12F1501-I/SN PIC12F1501-I/SN PIC12F1501-I/SN PIC12F1501-I/SN PIC12F1501-I/SN
Product Name Embedded - Embedded - Microcontrollers - PIC12F1501-I/SN Microcontrollers Microcontrollers 8-bit 8BIT 1.75KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Soic-8; Product Range Microchip Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
Data Bus 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Active Active
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 1.75 KB 0.0640 KB 0.0640 KB 0.0640 KB 0.0640 KB 0.0640 KB 64 KB 0.0640 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-ADUC812BCPZ - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - CG7675AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers