PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-DFN (3x3)
IC MCU 8BIT 1.75KB FLASH 8DFN
8-bit Microcontrollers - MCU 1.75KB Fl 64B R 10-bit ADC
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-DFN (3x3)
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC12F1501-I/MF-ND | PIC12F1501-I/MF | PIC12F1501-I/MF | PIC12F1501-I/MF |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 4x10b | |||
| RAM | 0.0640 KB | 0.0640 KB | ||
| ROM | 1.75 KB |