Microchip Technology, Inc. Microcontrollers PIC12F1501-E/MC

Description
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-DFN (2x3)
Request a Quote
Description
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-DFN (2x3)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC12F1501-E/MC is an 8-bit microcontroller from Microchip Technology, featuring a high-performance RISC CPU optimized for C compiler use. It operates at a maximum clock speed of 20 MHz with a 200 ns instruction cycle. The device includes a flexible oscillator structure with an internal oscillator calibrated to ±1% and supports various external clock modes. It operates within a voltage range of 2.3V to 5.5V and offers a range of integrated features such as a 10-bit ADC with multiple channels, a 5-bit DAC, and several timers. The microcontroller has 1.75KB of FLASH program memory and 64 bytes of RAM, with a high endurance for write cycles. It supports in-circuit serial programming and debugging, along with power-saving modes, including a low-power sleep mode. The device is packaged in an 8-pin DFN format and is suitable for applications requiring compact size and low power consumption, with an operating temperature range of -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

The PIC12F1501-E/MC is an 8-bit microcontroller from Microchip Technology, featuring a high-performance RISC CPU optimized for C compiler use. It operates at a maximum clock speed of 20 MHz with a 200 ns instruction cycle. The device includes a flexible oscillator structure with an internal oscillator calibrated to ±1% and supports various external clock modes. It operates within a voltage range of 2.3V to 5.5V and offers a range of integrated features such as a 10-bit ADC with multiple channels, a 5-bit DAC, and several timers. The microcontroller has 1.75KB of FLASH program memory and 64 bytes of RAM, with a high endurance for write cycles. It supports in-circuit serial programming and debugging, along with power-saving modes, including a low-power sleep mode. The device is packaged in an 8-pin DFN format and is suitable for applications requiring compact size and low power consumption, with an operating temperature range of -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC12F1501-E/MC-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12F1501-E/MC-ND
Microcontrollers PIC12F1501-E/MC-ND
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-DFN (2x3)

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-DFN (2x3)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-PIC12F1501-E/MC
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-PIC12F1501-E/MC
IC MCU 8BIT 1.75KB FLASH 8DFN Product overview: PIC12F1501-E/MC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F1501-E/MC can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB FLASH 8DFN Product overview: PIC12F1501-E/MC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12F1501-E/MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318844-PIC12F1501-E/MC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318844-PIC12F1501-E/MC
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318844-PIC12F1501-E/MC
Manufacturer: Microchip Technology Win Source Part Number: 1318844-PIC12F1501-E /MC Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 20MHz Standard Package: 150 Mounting: Surface Mount Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 5 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: FLASH RAM Size: 64 x 8 Data Converters: A/D 4x10b Oscillator Type: Internal Supplier Device Package: 8-DFN (2x3) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-VFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC12F1501EMC Base Product Number: PIC12F1501 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1318844-PIC12F1501-E/MC
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: PIC
Speed: 20MHz
Standard Package: 150
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 5
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: FLASH
RAM Size: 64 x 8
Data Converters: A/D 4x10b
Oscillator Type: Internal
Supplier Device Package: 8-DFN (2x3)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-VFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC12F1501EMC
Base Product Number: PIC12F1501
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12F1501-E/MC
8-bit Microcontrollers - MCU PIC12F1501-E/MC
8-bit Microcontrollers - MCU 1.75KB Fl 64B RAM 6 I/O 10-bit ADC

8-bit Microcontrollers - MCU 1.75KB Fl 64B RAM 6 I/O 10-bit ADC

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Dfn-8; Product Range Microchip - 73T1181 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Dfn-8; Product Range Microchip
73T1181
Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Dfn-8; Product Range Microchip 73T1181
MICROCONTROLLER MCU, 8 BIT, PIC12, 20MHZ, DFN-8; Product Range:PIC12 Family PIC12LF15xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:DFN RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC12, 20MHZ, DFN-8; Product Range:PIC12 Family PIC12LF15xx Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:DFN RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC12F1501-E/MC - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC12F1501-E/MC
Microcontrollers PIC12F1501-E/MC
IC MCU 8BIT 1.75KB FLASH 8DFN

IC MCU 8BIT 1.75KB FLASH 8DFN

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC12F1501-E/MC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC12F1501-E/MC
Embedded - Microcontrollers PIC12F1501-E/MC
IC MCU 8BIT 1.75KB FLASH 8DFN

IC MCU 8BIT 1.75KB FLASH 8DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12F1501-E/MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12F1501-E/MC
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12F1501-E/MC
IC MCU 8BIT 1.75KB FLASH 8DFN

IC MCU 8BIT 1.75KB FLASH 8DFN

Supplier's Site
Microcontrollers - PIC12F1501-E/MC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12F1501-E/MC
Microcontrollers PIC12F1501-E/MC
PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-DFN (2x3)

PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-DFN (2x3)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC12F1501-E/MC-ND 685-PIC12F1501-E/MC 1318844-PIC12F1501-E/MC PIC12F1501-E/MC 73T1181 PIC12F1501-E/MC PIC12F1501-E/MC PIC12F1501-E/MC PIC12F1501-E/MC
Product Name Microcontrollers 8-bit 8BIT 1.75KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Dfn-8; Product Range Microchip Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 4x10b
RAM 0.0640 KB 0.0640 KB 1.75 KB 0.0640 KB 0.0640 KB 64 KB 0.0640 KB
ROM 1.75 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - C167CSL40MCABXUMA2 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers