Microchip Technology, Inc. PIC12CE674

Description
This powerful (400 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip’s powerful PIC® architecture into an 8-pin package and features 4 channels of 8-bit Analog-to-Digital (A/D) converter and 16 bytes of EEPROM data memory. Easily adapted for automotive, industrial, appliances and consumer entry-level product applications. Please consider this device PIC12F683 Additional Features 25mA source/sink per I/O, 4 oscillator selections including 4 MHz RC oscillator with programmable calibration and Power-on Reset, 16 bytes of EEPROM data memory.
Datasheet
Description
This powerful (400 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip’s powerful PIC® architecture into an 8-pin package and features 4 channels of 8-bit Analog-to-Digital (A/D) converter and 16 bytes of EEPROM data memory. Easily adapted for automotive, industrial, appliances and consumer entry-level product applications. Please consider this device PIC12F683 Additional Features 25mA source/sink per I/O, 4 oscillator selections including 4 MHz RC oscillator with programmable calibration and Power-on Reset, 16 bytes of EEPROM data memory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC12CE674 - Microchip Technology, Inc.
Chandler, AZ, United States
This powerful (400 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip’s powerful PIC® architecture into an 8-pin package and features 4 channels of 8-bit Analog-to-Digital (A/D) converter and 16 bytes of EEPROM data memory. Easily adapted for automotive, industrial, appliances and consumer entry-level product applications. Please consider this device PIC12F683 Additional Features 25mA source/sink per I/O, 4 oscillator selections including 4 MHz RC oscillator with programmable calibration and Power-on Reset, 16 bytes of EEPROM data memory.

This powerful (400 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip’s powerful PIC® architecture into an 8-pin package and features 4 channels of 8-bit Analog-to-Digital (A/D) converter and 16 bytes of EEPROM data memory. Easily adapted for automotive, industrial, appliances and consumer entry-level product applications.

Please consider this device PIC12F683

Additional Features
25mA source/sink per I/O, 4 oscillator selections including 4 MHz RC oscillator with programmable calibration and Power-on Reset, 16 bytes of EEPROM data memory.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC12CE674
Bits 8 Bit
Number 4
RAM 0.1280 KB
ROM 3.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 8945137804 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details