IC MCU 8BIT 3.5KB OTP 8DIP Product overview: PIC12CE674-10I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12CE674-10I/P
Manufacturer: Microchip Technology
Win Source Part Number: 889322-PIC12CE674-10
Series: PIC® 12C
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 10MHz 3.5KB (2K x 14) OTP 8-PDIP
Core Processor: PIC
Speed: 10MHz
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 5
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: OTP
EEPROM Size: 16 x 8
Data Converters: A/D 4x8b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Family Name: PIC12CE674
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 8BIT 3.5KB OTP 8DIP
PIC PIC® 12C Microcontroller IC 8-Bit 10MHz 3.5KB (2K x 14) OTP 8-PDIP
8-bit Microcontrollers - MCU 3.5KB 128 RAM 6 I/O
IC MCU 8BIT 3.5KB OTP 8DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC12CE674-10I/P | 889322-PIC12CE674-10I/P | PIC12CE674-10I/P | PIC12CE674-10I/P | PIC12CE674-10I/P | PIC12CE674-10I/P |
| Product Name | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC12CE674-10I/P | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | 10 MHz | ||
| RAM | 0.1280 KB | 3.5 KB | 128 KB | 0.1280 KB | ||
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts | |||
| Package Type | Other; Tube | CDIP; Other; 8-PDIP | CDIP; Other; 8-DIP (0.300\", 7.62mm) | CDIP; Other; 8-DIP (0.300\", 7.62mm) |