IC MCU 8BIT 3.5KB OTP 8DIP
IC MCU 8BIT 3.5KB OTP 8DIP
8-bit Microcontrollers - MCU 3.5KB 128 RAM 6 I/O
PIC PIC® 12C Microcontroller IC 8-Bit 10MHz 3.5KB (2K x 14) OTP 8-PDIP
MICROCONTROLLER MCU, 8 BIT, PIC12, 10MHZ, DIP-8; Product Range:PIC12 Microcontrollers; CPU Speed:10MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:8Pins; MCU Case Style:DIP; No. of I/O s:6I/O s; MSL:- RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC12CE674-10E/P | PIC12CE674-10E/P | PIC12CE674-10E/P | PIC12CE674-10E/P | 23C2927 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic12, 10Mhz, Dip-8; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | |||
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | ||
| RAM | 128 KB | 0.1280 KB | 0.1280 KB | ||
| ROM Type | OTP; OTP |