IC MCU 8BIT 3.5KB OTP 8DIP Product overview: PIC12CE674-04I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12CE674-04I/P
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 8-PDIP
IC MCU 8BIT 3.5KB OTP 8DIP
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 8-PDIP
8-bit Microcontrollers - MCU 3.5KB 128 RAM 6 I/O
IC MCU 8BIT 3.5KB OTP 8DIP
IC MCU 8BIT 3.5KB OTP 8DIP
IC MCU 8BIT 3.5KB OTP 8DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC12CE674-04I/P | PIC12CE674-04I/P-ND | 536-PIC12CE674-04I/P | PIC12CE674-04I/P | PIC12CE674-04I/P | PIC12CE674-04I/P | PIC12CE674-04I/P | PIC12CE674-04I/P |
| Product Name | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | Microcontrollers | IC MCU 8BIT 3.5KB OTP 8DIP | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | |||
| RAM | 0.1280 KB | 0.1280 KB | 0.1280 KB | 0.1280 KB | 0.1280 KB | 128 KB | ||
| ROM | 0.0160 KB | 3.5 KB | ||||||
| ROM Type | EEPROM; EEPROM | OTP | OTP | OTP; OTP | OTP; OTP |