The PIC12CE673-10E/P is an 8-bit CMOS microcontroller featuring a high-performance RISC architecture. It operates at a clock speed of up to 10 MHz, with a 400 ns instruction cycle time. The device includes 1 KB of program memory, 128 bytes of RAM, and 16 bytes of EEPROM data memory, making it suitable for applications requiring low-cost analog interfaces. It is equipped with a four-channel, 8-bit analog-to-digital converter (ADC) and a timer/counter module. The microcontroller supports various oscillator configurations, including an internal 4 MHz oscillator and options for external oscillators, enhancing flexibility in design. Special features include in-circuit serial programming (ICSP), a watchdog timer, power-on reset, and power-saving sleep mode, which contribute to system reliability and efficiency. The device is available in multiple package types, including PDIP and SOIC, catering to different mounting requirements. With low power consumption and a wide operating voltage range of 2.5V to 5.5V, the PIC12CE673-10E/P is well-suited for applications in personal care appliances, security systems, and low-power remote transmitters.
PIC PIC® 12C Microcontroller IC 8-Bit 10MHz 1.75KB (1K x 14) OTP 8-PDIP
IC MCU 8BIT 1.75KB OTP 8DIP
PIC PIC® 12C Microcontroller IC 8-Bit 10MHz 1.75KB (1K x 14) OTP 8-PDIP
8-bit Microcontrollers - MCU 1.75KB 128 RAM 6 I/O 10MHz ExtTemp PDIP8
IC MCU 8BIT 1.75KB OTP 8DIP
IC,MICROCONTROLLER,8
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC12CE673-10E/P-ND | PIC12CE673-10E/P | PIC12CE673-10E/P | PIC12CE673-10E/P | PIC12CE673-10E/P | 23C2920 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,8Pin,plastic Rohs Compliant Microchip |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | |||
| Bits | 8 Bit | |||||
| RAM | 0.1280 KB | 0.1280 KB | 128 KB | |||
| ROM | 1.75 KB |