Microchip Technology, Inc. Product Range Microchip PIC12CE673-04/P.

Description
Product Range:PIC12 Microcontrollers; CPU Speed:4MHz; Program Memory Size:1.75KB; RAM Memory Size:128Byte; No. of Pins:8Pins; MCU Case Style:DIP; No. of I/O s:6I/O s; Embedded Interface Type:-; Supply Voltage Min:3V; MSL:- RoHS Compliant: Yes
Datasheet
Description
Product Range:PIC12 Microcontrollers; CPU Speed:4MHz; Program Memory Size:1.75KB; RAM Memory Size:128Byte; No. of Pins:8Pins; MCU Case Style:DIP; No. of I/O s:6I/O s; Embedded Interface Type:-; Supply Voltage Min:3V; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Microchip - 15AC3965 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Microchip
15AC3965
Product Range Microchip 15AC3965
Product Range:PIC12 Microcontrollers; CPU Speed:4MHz; Program Memory Size:1.75KB; RAM Memory Size:128Byte; No. of Pins:8Pins; MCU Case Style:DIP; No. of I/O s:6I/O s; Embedded Interface Type:-; Supply Voltage Min:3V; MSL:- RoHS Compliant: Yes

Product Range:PIC12 Microcontrollers; CPU Speed:4MHz; Program Memory Size:1.75KB; RAM Memory Size:128Byte; No. of Pins:8Pins; MCU Case Style:DIP; No. of I/O s:6I/O s; Embedded Interface Type:-; Supply Voltage Min:3V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Microcontrollers (MCU)
Product Number 15AC3965
Product Name Product Range Microchip
Clock Speed 4 MHz
RAM 0.1280 KB
Supply Voltage 3 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CSL40MCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
4 suppliers
Application Specific Microcontrollers - 9517A-4DM/B - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details