Microchip Technology, Inc. Microcontrollers PIC12CE673-04/P

Description
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 8-PDIP
Request a Quote Datasheet
Description
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC12CE673-04/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12CE673-04/P-ND
Microcontrollers PIC12CE673-04/P-ND
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 8-PDIP

PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 8-PDIP

Buy Now Datasheet
8-bit 8BIT 1.75KB Embedded Microcontroller MCU - 685-PIC12CE673-04/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-PIC12CE673-04/P
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-PIC12CE673-04/P
IC MCU 8BIT 1.75KB OTP 8DIP Product overview: PIC12CE673-04/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12CE673-04/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB OTP 8DIP Product overview: PIC12CE673-04/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12CE673-04/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322297-PIC12CE673-04/P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322297-PIC12CE673-04/P
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322297-PIC12CE673-04/P
Manufacturer: Microchip Technology Win Source Part Number: 1322297-PIC12CE673-0 4/P Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 4MHz Standard Package: 60 Mounting: Through Hole Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 5 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: OTP EEPROM Size: 16 x 8 RAM Size: 128 x 8 Data Converters: A/D 4x8b Oscillator Type: Internal Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C Case / Package: 8-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC12CE67304P,PIC12C E673-04/P-NDR Base Product Number: PIC12CE673 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322297-PIC12CE673-04/P
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: PIC
Speed: 4MHz
Standard Package: 60
Mounting: Through Hole
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 5
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: OTP
EEPROM Size: 16 x 8
RAM Size: 128 x 8
Data Converters: A/D 4x8b
Oscillator Type: Internal
Supplier Device Package: 8-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 8-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC12CE67304P,PIC12CE673-04/P-NDR
Base Product Number: PIC12CE673
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12CE673-04/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12CE673-04/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12CE673-04/P
IC MCU 8BIT 1.75KB OTP 8DIP

IC MCU 8BIT 1.75KB OTP 8DIP

Supplier's Site
Embedded - Microcontrollers - PIC12CE673-04/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC12CE673-04/P
Embedded - Microcontrollers PIC12CE673-04/P
IC MCU 8BIT 1.75KB OTP 8DIP

IC MCU 8BIT 1.75KB OTP 8DIP

Supplier's Site Datasheet
Microcontrollers - PIC12CE673-04/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12CE673-04/P
Microcontrollers PIC12CE673-04/P
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 8-PDIP

PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 8-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12CE673-04/P
8-bit Microcontrollers - MCU PIC12CE673-04/P
8-bit Microcontrollers - MCU 1.75KB 128 RAM 6 I/O 4MHz PDIP8

8-bit Microcontrollers - MCU 1.75KB 128 RAM 6 I/O 4MHz PDIP8

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC12CE673-04/P-ND 685-PIC12CE673-04/P 1322297-PIC12CE673-04/P PIC12CE673-04/P PIC12CE673-04/P PIC12CE673-04/P PIC12CE673-04/P
Product Name Microcontrollers 8-bit 8BIT 1.75KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
Bits 8 Bit
RAM 0.1280 KB 0.1280 KB 1.75 KB 128 KB 0.1280 KB
ROM 1.75 KB 0.1280 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C164CI8RMCAKXUMA3 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC847BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details