PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-SOIC
Win Source Part Number: 1084891-PIC12CE519-0
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 12C
Core Processor: PIC
Speed: 4MHz
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 5
Program Memory Size: 1.5KB (1K x 12)
Program Memory Type: OTP
EEPROM Size: 16 x 8
RAM Size: 41 x 8
Oscillator Type: Internal
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
Alternative Parts (Cross-Reference): PIC12C509A-04/SM; PIC12C509A-04I/SN; PIC12C509A-04I/SMPIC
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC12CE519-04I/SN-ND
Base Product Number: PIC12CE519
IC MCU 8BIT 1.5KB OTP 8SOIC Product overview: PIC12CE519-04I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12CE519-04I/S
8-bit Microcontrollers - MCU 1.5KB 41 RAM 6 I/O 4MHz Ind Temp SOIC8
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-SOIC
IC MCU 8BIT 1.5KB OTP 8SOIC
IC MCU 8BIT 1.5KB OTP 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC12CE519-04I/SN-ND | 1084891-PIC12CE519-04I/SN | 685-PIC12CE519-04I/SN | PIC12CE519-04I/SN | PIC12CE519-04I/SN | PIC12CE519-04I/SN | PIC12CE519-04I/SN |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 1.5KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||
| RAM | 0.0410 KB | 1.5 KB | 0.0410 KB | 0.0410 KB | 41 KB | ||
| ROM | 1.5 KB | 16 KB | 0.0160 KB | ||||
| ROM Type | OTP | OTP; OTP | EEPROM; EEPROM | OTP; OTP |